Panasonic Resistors - Chip Resistor - Surface Mount ERA-6AEB4533V

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1326201-ERA-6AEB4533 V Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Ratings: AEC-Q200 Power (Watts): 0.125W, 1/8W Composition: Thin Film Number of Terminations: 2 Resistance: 453 kOhms Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P453KDACT,P453KDATR, P453KDADKR,ERA6AEB45 33V,ERA-6AEB4533P,ER A-6AEB4533V-ND Base Product Number: ERA-6AEB RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1326201-ERA-6AEB4533 V Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Ratings: AEC-Q200 Power (Watts): 0.125W, 1/8W Composition: Thin Film Number of Terminations: 2 Resistance: 453 kOhms Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P453KDACT,P453KDATR, P453KDADKR,ERA6AEB45 33V,ERA-6AEB4533P,ER A-6AEB4533V-ND Base Product Number: ERA-6AEB RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1326201-ERA-6AEB4533V - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1326201-ERA-6AEB4533V
Resistors - Chip Resistor - Surface Mount 1326201-ERA-6AEB4533V
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1326201-ERA-6AEB4533 V Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Ratings: AEC-Q200 Power (Watts): 0.125W, 1/8W Composition: Thin Film Number of Terminations: 2 Resistance: 453 kOhms Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P453KDACT,P453KDATR, P453KDADKR,ERA6AEB45 33V,ERA-6AEB4533P,ER A-6AEB4533V-ND Base Product Number: ERA-6AEB RoHS Status: ROHS3 Compliant

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1326201-ERA-6AEB4533V
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 5,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.125W, 1/8W
Composition: Thin Film
Number of Terminations: 2
Resistance: 453 kOhms
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: P453KDACT,P453KDATR,P453KDADKR,ERA6AEB4533V,ERA-6AEB4533P,ERA-6AEB4533V-ND
Base Product Number: ERA-6AEB
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
SMD 8W Resistor - 52-ERA-6AEB4533V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 8W Resistor
52-ERA-6AEB4533V
SMD 8W Resistor 52-ERA-6AEB4533V
RES SMD 453K OHM 0.1% 1/8W 0805 Product overview: ERA-6AEB4533V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6AEB4533V can be used for catalog matching and distributor lookup.

RES SMD 453K OHM 0.1% 1/8W 0805 Product overview: ERA-6AEB4533V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6AEB4533V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 453K, 0.1%, 0.125W, Metal Film/0805; Resistance Panasonic - 55W9846 - Newark, An Avnet Company
Chicago, IL, United States
Res, 453K, 0.1%, 0.125W, Metal Film/0805; Resistance Panasonic
55W9846
Res, 453K, 0.1%, 0.125W, Metal Film/0805; Resistance Panasonic 55W9846
RES, 453K, 0.1%, 0.125W, METAL FILM/0805; Resistance:453kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 453K, 0.1%, 0.125W, METAL FILM/0805; Resistance:453kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site
Thin Film Resistor,chip,0805,1/8W, 0.1% Rohs Compliant Panasonic - 57AK0723 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor,chip,0805,1/8W, 0.1% Rohs Compliant Panasonic
57AK0723
Thin Film Resistor,chip,0805,1/8W, 0.1% Rohs Compliant Panasonic 57AK0723
THIN FILM RESISTOR,CHIP,0805,1 /8W, 0.1% ROHS COMPLIANT: YES

THIN FILM RESISTOR,CHIP,0805,1/8W, 0.1% ROHS COMPLIANT: YES

Supplier's Site Datasheet
RES SMD 453K OHM 0.1% 1/8W 0805 - 590-ERA-6AEB4533V - Utmel Electronic Limited
Hong Kong, China
RES SMD 453K OHM 0.1% 1/8W 0805
590-ERA-6AEB4533V
RES SMD 453K OHM 0.1% 1/8W 0805 590-ERA-6AEB4533V
RES SMD 453K OHM 0.1% 1/8W 0805

RES SMD 453K OHM 0.1% 1/8W 0805

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 1326201-ERA-6AEB4533V 52-ERA-6AEB4533V 55W9846 57AK0723 590-ERA-6AEB4533V
Product Name Resistors - Chip Resistor - Surface Mount SMD 8W Resistor Res, 453K, 0.1%, 0.125W, Metal Film/0805; Resistance Panasonic Thin Film Resistor,chip,0805,1/8W, 0.1% Rohs Compliant Panasonic RES SMD 453K OHM 0.1% 1/8W 0805
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film MetalFilm Thin Film (Chip) Thin Film (Chip); Thin Film
Resistance Range 453000 ohms 453000 ohms 453000 ohms 453000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers