Panasonic RES SMD 442 OHM 0.1% 1/8W 0805 ERA-6AEB4420V

Description
RES SMD 442 OHM 0.1% 1/8W 0805
Datasheet
Description
RES SMD 442 OHM 0.1% 1/8W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES SMD 442 OHM 0.1% 1/8W 0805 - 590-ERA-6AEB4420V - Utmel Electronic Limited
Hong Kong, China
RES SMD 442 OHM 0.1% 1/8W 0805
590-ERA-6AEB4420V
RES SMD 442 OHM 0.1% 1/8W 0805 590-ERA-6AEB4420V
RES SMD 442 OHM 0.1% 1/8W 0805

RES SMD 442 OHM 0.1% 1/8W 0805

Supplier's Site
Res, 442R, 0.1%, 0.125W, Metal Film/0805; Resistance Panasonic - 74R4038 - Newark, An Avnet Company
Chicago, IL, United States
Res, 442R, 0.1%, 0.125W, Metal Film/0805; Resistance Panasonic
74R4038
Res, 442R, 0.1%, 0.125W, Metal Film/0805; Resistance Panasonic 74R4038
RES, 442R, 0.1%, 0.125W, METAL FILM/0805; Resistance:442ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 442R, 0.1%, 0.125W, METAL FILM/0805; Resistance:442ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Thin Film Resistor,chip,0805,1/8W, 0.1% Rohs Compliant Panasonic - 57AK0716 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor,chip,0805,1/8W, 0.1% Rohs Compliant Panasonic
57AK0716
Thin Film Resistor,chip,0805,1/8W, 0.1% Rohs Compliant Panasonic 57AK0716
THIN FILM RESISTOR,CHIP,0805,1 /8W, 0.1% ROHS COMPLIANT: YES

THIN FILM RESISTOR,CHIP,0805,1/8W, 0.1% ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 590-ERA-6AEB4420V 74R4038 57AK0716
Product Name RES SMD 442 OHM 0.1% 1/8W 0805 Res, 442R, 0.1%, 0.125W, Metal Film/0805; Resistance Panasonic Thin Film Resistor,chip,0805,1/8W, 0.1% Rohs Compliant Panasonic
Configuration Single Resistor Single Resistor Single Resistor
Technology / Construction Thin Film (Chip); Thin Film MetalFilm Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); SURFACE MOUNT 0805; 0805 [2012 Metric] 0805
Resistance Range 442 ohms 442 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1623719-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers