Panasonic Chip Resistor - Surface Mount - ERA-6AEB434V ERA-6AEB434V

Description
Manufacturer: Panasonic Win Source Part Number: 870787-ERA-6AEB434V Series: ERA-6A Operating Temperature Range: -55°C ~ 155°C Features: 430 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thin Film Package: 0805 (2012 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0805 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P430KDATR, ERA6AEB434V, P430KDADKR, P430KDACT
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 870787-ERA-6AEB434V Series: ERA-6A Operating Temperature Range: -55°C ~ 155°C Features: 430 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thin Film Package: 0805 (2012 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0805 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P430KDATR, ERA6AEB434V, P430KDADKR, P430KDACT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERA-6AEB434V
870787-ERA-6AEB434V
Chip Resistor - Surface Mount - ERA-6AEB434V 870787-ERA-6AEB434V
Manufacturer: Panasonic Win Source Part Number: 870787-ERA-6AEB434V Series: ERA-6A Operating Temperature Range: -55°C ~ 155°C Features: 430 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thin Film Package: 0805 (2012 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0805 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P430KDATR, ERA6AEB434V, P430KDADKR, P430KDACT

Manufacturer: Panasonic
Win Source Part Number: 870787-ERA-6AEB434V
Series: ERA-6A
Operating Temperature Range: -55°C ~ 155°C
Features: 430 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thin Film
Package: 0805 (2012 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0805
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: P430KDATR, ERA6AEB434V, P430KDADKR, P430KDACT

Buy Now Datasheet
SMD 8W 100V Resistor - 52-ERA-6AEB434V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 8W 100V Resistor
52-ERA-6AEB434V
SMD 8W 100V Resistor 52-ERA-6AEB434V
430kR 0.1% 1/8W 100V SMD Thin Film Chip Resistor 0805 Product overview: ERA-6AEB434V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W, 100V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, 100V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6AEB434V can be used for catalog matching and distributor lookup.

430kR 0.1% 1/8W 100V SMD Thin Film Chip Resistor 0805 Product overview: ERA-6AEB434V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W, 100V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, 100V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6AEB434V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES SMD 430K OHM 0.1% 1/8W 0805 - 590-ERA-6AEB434V - Utmel Electronic Limited
Hong Kong, China
RES SMD 430K OHM 0.1% 1/8W 0805
590-ERA-6AEB434V
RES SMD 430K OHM 0.1% 1/8W 0805 590-ERA-6AEB434V
RES SMD 430K OHM 0.1% 1/8W 0805

RES SMD 430K OHM 0.1% 1/8W 0805

Supplier's Site
Res, Metal Film (Thin Film), 430Kohm 0.125W, 0.1%, Full Reel; Resistance Panasonic - 01X1392 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 430Kohm 0.125W, 0.1%, Full Reel; Resistance Panasonic
01X1392
Res, Metal Film (Thin Film), 430Kohm 0.125W, 0.1%, Full Reel; Resistance Panasonic 01X1392
RES, METAL FILM (THIN FILM), 430KOHM 0.125W, 0.1%, FULL REEL; Resistance:430kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 430KOHM 0.125W, 0.1%, FULL REEL; Resistance:430kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 870787-ERA-6AEB434V 52-ERA-6AEB434V 590-ERA-6AEB434V 01X1392
Product Name Chip Resistor - Surface Mount - ERA-6AEB434V SMD 8W 100V Resistor RES SMD 430K OHM 0.1% 1/8W 0805 Res, Metal Film (Thin Film), 430Kohm 0.125W, 0.1%, Full Reel; Resistance Panasonic
Technology / Construction MetalFilm; Thin Film (Chip) THIN FILM Thin Film (Chip); Thin Film MetalFilm; Thin Film (Chip)
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Resistance Range 430000 ohms 430000 ohms 430000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Operating DC Voltage 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers