Panasonic Res, Metal Film (Thin Film), 4K3, 0.1%, 0.125W, 0805; Resistance Panasonic Electronic Components ERA-6AEB432V

Description
RES, METAL FILM (THIN FILM), 4K3, 0.1%, 0.125W, 0805; Resistance:4.3kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 4K3, 0.1%, 0.125W, 0805; Resistance:4.3kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 4K3, 0.1%, 0.125W, 0805; Resistance Panasonic Electronic Components - 40P0024 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 4K3, 0.1%, 0.125W, 0805; Resistance Panasonic Electronic Components
40P0024
Res, Metal Film (Thin Film), 4K3, 0.1%, 0.125W, 0805; Resistance Panasonic Electronic Components 40P0024
RES, METAL FILM (THIN FILM), 4K3, 0.1%, 0.125W, 0805; Resistance:4.3kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 4K3, 0.1%, 0.125W, 0805; Resistance:4.3kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site
Res, Metal Film (Thin Film), 4K3, 0.1%, 0.125W, 0805, Reel; Resistance Panasonic - 01X1390 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 4K3, 0.1%, 0.125W, 0805, Reel; Resistance Panasonic
01X1390
Res, Metal Film (Thin Film), 4K3, 0.1%, 0.125W, 0805, Reel; Resistance Panasonic 01X1390
RES, METAL FILM (THIN FILM), 4K3, 0.1%, 0.125W, 0805, REEL; Resistance:4.3kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 4K3, 0.1%, 0.125W, 0805, REEL; Resistance:4.3kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 40P0024 01X1390
Product Name Res, Metal Film (Thin Film), 4K3, 0.1%, 0.125W, 0805; Resistance Panasonic Electronic Components Res, Metal Film (Thin Film), 4K3, 0.1%, 0.125W, 0805, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Resistance Range 4300 ohms 4300 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details