Panasonic SMD 8W Resistor ERA-6AEB4323V

Description
RES SMD 432K OHM 0.1% 1/8W 0805 Product overview: ERA-6AEB4323V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6AEB4323V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 432K OHM 0.1% 1/8W 0805 Product overview: ERA-6AEB4323V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6AEB4323V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 8W Resistor - 52-ERA-6AEB4323V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 8W Resistor
52-ERA-6AEB4323V
SMD 8W Resistor 52-ERA-6AEB4323V
RES SMD 432K OHM 0.1% 1/8W 0805 Product overview: ERA-6AEB4323V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6AEB4323V can be used for catalog matching and distributor lookup.

RES SMD 432K OHM 0.1% 1/8W 0805 Product overview: ERA-6AEB4323V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6AEB4323V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1047709-ERA-6AEB4323V
Resistors - Chip Resistor - Surface Mount 1047709-ERA-6AEB4323V
Win Source Part Number: 1047709-ERA-6AEB4323 V Category: Resistors>Chip Resistor - Surface Mount Series: ERA-6A Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Ratings: AEC-Q200 Power (Watts): 0.125W, 1/8W Composition: Thin Film Number of Terminations: 2 Resistance: 432 kOhms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Alternative Parts (Cross-Reference): CPF0805B432KE1; RT0805BRD07432KL; RT0805BRD07390KL; RT0805BRD07470KL; ERA6AEB394V; ERA-6AEB3923VERA6AEB 4323V; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: ERA-6AEB4323V-ND,P43 2KDATR,P432KDADKR,P4 32KDACT,ERA6AEB4323V ,ERA-6AEB4323P Base Product Number: ERA-6AEB

Win Source Part Number: 1047709-ERA-6AEB4323V
Category: Resistors>Chip Resistor - Surface Mount
Series: ERA-6A
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 5,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.125W, 1/8W
Composition: Thin Film
Number of Terminations: 2
Resistance: 432 kOhms
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Alternative Parts (Cross-Reference): CPF0805B432KE1; RT0805BRD07432KL; RT0805BRD07390KL; RT0805BRD07470KL; ERA6AEB394V; ERA-6AEB3923VERA6AEB4323V;
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Other Names: ERA-6AEB4323V-ND,P432KDATR,P432KDADKR,P432KDACT,ERA6AEB4323V,ERA-6AEB4323P
Base Product Number: ERA-6AEB

Buy Now Datasheet
RESISTOR, 0805, 432K, FULL REEL - 590-ERA-6AEB4323V - Utmel Electronic Limited
Hong Kong, China
RESISTOR, 0805, 432K, FULL REEL
590-ERA-6AEB4323V
RESISTOR, 0805, 432K, FULL REEL 590-ERA-6AEB4323V
RESISTOR, 0805, 432K, FULL REEL

RESISTOR, 0805, 432K, FULL REEL

Supplier's Site
Res, 432K, 0.1%, 0.125W, Metal Film/0805; Resistance Panasonic - 74R4037 - Newark, An Avnet Company
Chicago, IL, United States
Res, 432K, 0.1%, 0.125W, Metal Film/0805; Resistance Panasonic
74R4037
Res, 432K, 0.1%, 0.125W, Metal Film/0805; Resistance Panasonic 74R4037
RES, 432K, 0.1%, 0.125W, METAL FILM/0805; Resistance:432kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 432K, 0.1%, 0.125W, METAL FILM/0805; Resistance:432kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site
Thin Film Resistor,chip,0805,1/8W, 0.1% Rohs Compliant Panasonic - 57AK0715 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor,chip,0805,1/8W, 0.1% Rohs Compliant Panasonic
57AK0715
Thin Film Resistor,chip,0805,1/8W, 0.1% Rohs Compliant Panasonic 57AK0715
THIN FILM RESISTOR,CHIP,0805,1 /8W, 0.1% ROHS COMPLIANT: YES

THIN FILM RESISTOR,CHIP,0805,1/8W, 0.1% ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 52-ERA-6AEB4323V 1047709-ERA-6AEB4323V 590-ERA-6AEB4323V 74R4037 57AK0715
Product Name SMD 8W Resistor Resistors - Chip Resistor - Surface Mount RESISTOR, 0805, 432K, FULL REEL Res, 432K, 0.1%, 0.125W, Metal Film/0805; Resistance Panasonic Thin Film Resistor,chip,0805,1/8W, 0.1% Rohs Compliant Panasonic
Technology / Construction Thin Film MetalFilm; Thin Film (Chip) Thin Film (Chip); Thin Film MetalFilm Thin Film (Chip)
Mounting / Packaging 0805 (2012 Metric) Surface Mount Technology (SMT / SMD); Surface Mount 0805; 0805 [2012 Metric] 0805
Resistance Range 432000 ohms 432000 ohms 432000 ohms 432000 ohms
Power Rating 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts
Operating DC Voltage 100 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers