Panasonic Res Mtlflm 0805 430 Ohm 0.1% 1/8W 25Ppm/ C Smd Rohs Compliant Panasonic ERA-6AEB431V

Description
RES MTLFLM 0805 430 OHM 0.1% 1/8W 25PPM/ C SMD ROHS COMPLIANT: YES
Datasheet
Description
RES MTLFLM 0805 430 OHM 0.1% 1/8W 25PPM/ C SMD ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Mtlflm 0805 430 Ohm 0.1% 1/8W 25Ppm/ C Smd Rohs Compliant Panasonic - 79AH2180 - Newark, An Avnet Company
Chicago, IL, United States
Res Mtlflm 0805 430 Ohm 0.1% 1/8W 25Ppm/ C Smd Rohs Compliant Panasonic
79AH2180
Res Mtlflm 0805 430 Ohm 0.1% 1/8W 25Ppm/ C Smd Rohs Compliant Panasonic 79AH2180
RES MTLFLM 0805 430 OHM 0.1% 1/8W 25PPM/ C SMD ROHS COMPLIANT: YES

RES MTLFLM 0805 430 OHM 0.1% 1/8W 25PPM/ C SMD ROHS COMPLIANT: YES

Supplier's Site Datasheet
Thin Film Resistor,chip,0805,1/8W, 0.1% Rohs Compliant Panasonic - 57AK0711 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor,chip,0805,1/8W, 0.1% Rohs Compliant Panasonic
57AK0711
Thin Film Resistor,chip,0805,1/8W, 0.1% Rohs Compliant Panasonic 57AK0711
THIN FILM RESISTOR,CHIP,0805,1 /8W, 0.1% ROHS COMPLIANT: YES

THIN FILM RESISTOR,CHIP,0805,1/8W, 0.1% ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 43R, 0.1%, 0.125W, Metal Film, 0805; Resistance Panasonic - 55W9839 - Newark, An Avnet Company
Chicago, IL, United States
Res, 43R, 0.1%, 0.125W, Metal Film, 0805; Resistance Panasonic
55W9839
Res, 43R, 0.1%, 0.125W, Metal Film, 0805; Resistance Panasonic 55W9839
RES, 43R, 0.1%, 0.125W, METAL FILM, 0805; Resistance:430ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 43R, 0.1%, 0.125W, METAL FILM, 0805; Resistance:430ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 79AH2180 57AK0711 55W9839
Product Name Res Mtlflm 0805 430 Ohm 0.1% 1/8W 25Ppm/ C Smd Rohs Compliant Panasonic Thin Film Resistor,chip,0805,1/8W, 0.1% Rohs Compliant Panasonic Res, 43R, 0.1%, 0.125W, Metal Film, 0805; Resistance Panasonic
Configuration Single Resistor Single Resistor Single Resistor
Mounting / Packaging 0805 0805 0805; 0805 [2012 Metric]
Standards and Certifications RoHS RoHS RoHS
Technology / Construction Thin Film (Chip) MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD913JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details