Panasonic Chip Resistor - Surface Mount - ERA-6AEB4220V ERA-6AEB4220V

Description
Manufacturer: Panasonic Win Source Part Number: 870786-ERA-6AEB4220V Series: ERA-6A Operating Temperature Range: -55°C ~ 155°C Features: 422 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thin Film Package: 0805 (2012 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0805 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERA-6AEB4220V-ND, P422DACT, ERA6AEB4220V, P422DATR, ERA-6AEB4220P, P422DADKR
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 870786-ERA-6AEB4220V Series: ERA-6A Operating Temperature Range: -55°C ~ 155°C Features: 422 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thin Film Package: 0805 (2012 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0805 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERA-6AEB4220V-ND, P422DACT, ERA6AEB4220V, P422DATR, ERA-6AEB4220P, P422DADKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERA-6AEB4220V
870786-ERA-6AEB4220V
Chip Resistor - Surface Mount - ERA-6AEB4220V 870786-ERA-6AEB4220V
Manufacturer: Panasonic Win Source Part Number: 870786-ERA-6AEB4220V Series: ERA-6A Operating Temperature Range: -55°C ~ 155°C Features: 422 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thin Film Package: 0805 (2012 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0805 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERA-6AEB4220V-ND, P422DACT, ERA6AEB4220V, P422DATR, ERA-6AEB4220P, P422DADKR

Manufacturer: Panasonic
Win Source Part Number: 870786-ERA-6AEB4220V
Series: ERA-6A
Operating Temperature Range: -55°C ~ 155°C
Features: 422 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thin Film
Package: 0805 (2012 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0805
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: ERA-6AEB4220V-ND, P422DACT, ERA6AEB4220V, P422DATR, ERA-6AEB4220P, P422DADKR

Buy Now Datasheet
SMD 422 OHM 8W Resistor - 52-ERA-6AEB4220V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 422 OHM 8W Resistor
52-ERA-6AEB4220V
SMD 422 OHM 8W Resistor 52-ERA-6AEB4220V
RES SMD 422 OHM 0.1% 1/8W 0805 Product overview: ERA-6AEB4220V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 422 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 422 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6AEB4220V can be used for catalog matching and distributor lookup.

RES SMD 422 OHM 0.1% 1/8W 0805 Product overview: ERA-6AEB4220V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 422 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 422 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6AEB4220V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 422R, 0.1%, 0.125W, Metal Film/0805; Resistance Panasonic - 74R4030 - Newark, An Avnet Company
Chicago, IL, United States
Res, 422R, 0.1%, 0.125W, Metal Film/0805; Resistance Panasonic
74R4030
Res, 422R, 0.1%, 0.125W, Metal Film/0805; Resistance Panasonic 74R4030
RES, 422R, 0.1%, 0.125W, METAL FILM/0805; Resistance:422ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 422R, 0.1%, 0.125W, METAL FILM/0805; Resistance:422ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 870786-ERA-6AEB4220V 52-ERA-6AEB4220V 74R4030
Product Name Chip Resistor - Surface Mount - ERA-6AEB4220V SMD 422 OHM 8W Resistor Res, 422R, 0.1%, 0.125W, Metal Film/0805; Resistance Panasonic
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film MetalFilm
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Mounting / Packaging 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Resistance Range 422 ohms 422 ohms
Power Rating 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details