Panasonic Res, Metal Film (Thin Film), 390Kohm, 0.1%, 0.125W; Resistance Panasonic ERA-6AEB394V.

Description
RES, METAL FILM (THIN FILM), 390KOHM, 0.1%, 0.125W; Resistance:390kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes
Description
RES, METAL FILM (THIN FILM), 390KOHM, 0.1%, 0.125W; Resistance:390kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 390Kohm, 0.1%, 0.125W; Resistance Panasonic - 27AC4844 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 390Kohm, 0.1%, 0.125W; Resistance Panasonic
27AC4844
Res, Metal Film (Thin Film), 390Kohm, 0.1%, 0.125W; Resistance Panasonic 27AC4844
RES, METAL FILM (THIN FILM), 390KOHM, 0.1%, 0.125W; Resistance:390kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 390KOHM, 0.1%, 0.125W; Resistance:390kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27AC4844
Product Name Res, Metal Film (Thin Film), 390Kohm, 0.1%, 0.125W; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details