Panasonic Res, Metal Film (Thin Film), 3K9, 0.1%, 0.125W, 0805; Resistance Panasonic ERA-6AEB392V

Description
RES, METAL FILM (THIN FILM), 3K9, 0.1%, 0.125W, 0805; Resistance:3.9kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 3K9, 0.1%, 0.125W, 0805; Resistance:3.9kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 3K9, 0.1%, 0.125W, 0805; Resistance Panasonic - 08N2170 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 3K9, 0.1%, 0.125W, 0805; Resistance Panasonic
08N2170
Res, Metal Film (Thin Film), 3K9, 0.1%, 0.125W, 0805; Resistance Panasonic 08N2170
RES, METAL FILM (THIN FILM), 3K9, 0.1%, 0.125W, 0805; Resistance:3.9kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 3K9, 0.1%, 0.125W, 0805; Resistance:3.9kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 3K9, 0.1%, 0.125W, 0805, Reel; Resistance Panasonic - 01X1389 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 3K9, 0.1%, 0.125W, 0805, Reel; Resistance Panasonic
01X1389
Res, Metal Film (Thin Film), 3K9, 0.1%, 0.125W, 0805, Reel; Resistance Panasonic 01X1389
RES, METAL FILM (THIN FILM), 3K9, 0.1%, 0.125W, 0805, REEL; Resistance:3.9kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 3K9, 0.1%, 0.125W, 0805, REEL; Resistance:3.9kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 08N2170 01X1389
Product Name Res, Metal Film (Thin Film), 3K9, 0.1%, 0.125W, 0805; Resistance Panasonic Res, Metal Film (Thin Film), 3K9, 0.1%, 0.125W, 0805, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Resistance Range 3900 ohms 3900 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623710-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3900 ohms
Tolerance 5 +/- %
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details