The Res, 3K92, 0.1%, 0.125W, Metal Film/0805 is a high reliability thin film chip resistor designed for stable performance in demanding environments. It operates within a temperature range of -55°C to +155°C and is rated for a power dissipation of 0.125W at 85°C. The resistor features a resistance value of 3.92 kΩ with a tolerance of ±0.1%, ensuring high accuracy for precision applications. It is compliant with AEC-Q200 standards, making it suitable for automotive and other high-reliability applications. The product is RoHS compliant and exhibits low current noise and excellent linearity, which are critical for high-performance circuits. The construction includes an alumina substrate and a protective coating, enhancing durability and reliability.
RES, 3K92, 0.1%, 0.125W, METAL FILM/0805; Resistance:3.92kohm;
THIN FILM RESISTOR,CHIP,0805,1
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 55W9829 | 57AK0694 |
| Product Name | Res, 3K92, 0.1%, 0.125W, Metal Film/0805; Resistance Panasonic | Thin Film Resistor,chip,0805,1/8W, 0.1% Rohs Compliant Panasonic |
| Configuration | Single Resistor | Single Resistor |
| Technology / Construction | MetalFilm | Thin Film (Chip) |
| Mounting / Packaging | 0805; 0805 [2012 Metric] | 0805 |
| Resistance Range | 3920 ohms |