Panasonic Res, Metal Film (Thin Film), 3.92Kohm, 0.1%, 0.125W; Resistance Panasonic ERA-6AEB3921V.

Description
RES, METAL FILM (THIN FILM), 3.92KOHM, 0.1%, 0.125W; Resistance:3.92kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 3.92KOHM, 0.1%, 0.125W; Resistance:3.92kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 3.92Kohm, 0.1%, 0.125W; Resistance Panasonic - 27AC4843 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 3.92Kohm, 0.1%, 0.125W; Resistance Panasonic
27AC4843
Res, Metal Film (Thin Film), 3.92Kohm, 0.1%, 0.125W; Resistance Panasonic 27AC4843
RES, METAL FILM (THIN FILM), 3.92KOHM, 0.1%, 0.125W; Resistance:3.92kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 3.92KOHM, 0.1%, 0.125W; Resistance:3.92kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27AC4843
Product Name Res, Metal Film (Thin Film), 3.92Kohm, 0.1%, 0.125W; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 3920 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details