RES, 392R, 0.1%, 0.125W, METAL FILM/0805; Resistance:392ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 74R4018 |
| Product Name | Res, 392R, 0.1%, 0.125W, Metal Film/0805; Resistance Panasonic |
| Configuration | Single Resistor |
| Technology / Construction | MetalFilm |
| Mounting / Packaging | 0805; 0805 [2012 Metric] |
| Resistance Range | 392 ohms |