Panasonic Res, Metal Film (Thin Film), 3.6Kohm 0.125W, 0.1%, Full Reel; Resistance Panasonic ERA-6AEB362V

Description
RES, METAL FILM (THIN FILM), 3.6KOHM 0.125W, 0.1%, FULL REEL; Resistance:3.6kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 3.6KOHM 0.125W, 0.1%, FULL REEL; Resistance:3.6kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 3.6Kohm 0.125W, 0.1%, Full Reel; Resistance Panasonic - 01X1386 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 3.6Kohm 0.125W, 0.1%, Full Reel; Resistance Panasonic
01X1386
Res, Metal Film (Thin Film), 3.6Kohm 0.125W, 0.1%, Full Reel; Resistance Panasonic 01X1386
RES, METAL FILM (THIN FILM), 3.6KOHM 0.125W, 0.1%, FULL REEL; Resistance:3.6kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 3.6KOHM 0.125W, 0.1%, FULL REEL; Resistance:3.6kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 01X1386
Product Name Res, Metal Film (Thin Film), 3.6Kohm 0.125W, 0.1%, Full Reel; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 3600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1712-0201-LAB-KIT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details