Panasonic Res, Metal Film (Thin Film), 360R, 0.1%, 0.125W, 0805, Reel; Resistance Panasonic ERA-6AEB361V

Description
RES, METAL FILM (THIN FILM), 360R, 0.1%, 0.125W, 0805, REEL; Resistance:360ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes
Description
RES, METAL FILM (THIN FILM), 360R, 0.1%, 0.125W, 0805, REEL; Resistance:360ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 360R, 0.1%, 0.125W, 0805, Reel; Resistance Panasonic - 01X1385 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 360R, 0.1%, 0.125W, 0805, Reel; Resistance Panasonic
01X1385
Res, Metal Film (Thin Film), 360R, 0.1%, 0.125W, 0805, Reel; Resistance Panasonic 01X1385
RES, METAL FILM (THIN FILM), 360R, 0.1%, 0.125W, 0805, REEL; Resistance:360ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 360R, 0.1%, 0.125W, 0805, REEL; Resistance:360ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 01X1385
Product Name Res, Metal Film (Thin Film), 360R, 0.1%, 0.125W, 0805, Reel; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 360 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details