Panasonic Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers ERA-6AEB3483V

Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Digital Potentiometers Package: 6-WFDFN Exposed Pad, 6-MLF Product Status: Active Resistance (Ohms): 45k Tolerance: ±20% Power (Watts): 4W Composition: Wirewound Features: RF Amplifier IC Cellular, ISM, PHS, PCS, WLL, SATCOM 100MHz ~ 6GHz SOT-363, SC70 Package / Case: 8-SMD, No Lead
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Digital Potentiometers Package: 6-WFDFN Exposed Pad, 6-MLF Product Status: Active Resistance (Ohms): 45k Tolerance: ±20% Power (Watts): 4W Composition: Wirewound Features: RF Amplifier IC Cellular, ISM, PHS, PCS, WLL, SATCOM 100MHz ~ 6GHz SOT-363, SC70 Package / Case: 8-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Digital Potentiometers Package: 6-WFDFN Exposed Pad, 6-MLF Product Status: Active Resistance (Ohms): 45k Tolerance: ±20% Power (Watts): 4W Composition: Wirewound Features: RF Amplifier IC Cellular, ISM, PHS, PCS, WLL, SATCOM 100MHz ~ 6GHz SOT-363, SC70 Package / Case: 8-SMD, No Lead

Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Data Acquisition>Digital Potentiometers
Package: 6-WFDFN Exposed Pad, 6-MLF
Product Status: Active
Resistance (Ohms): 45k
Tolerance: ±20%
Power (Watts): 4W
Composition: Wirewound
Features: RF Amplifier IC Cellular, ISM, PHS, PCS, WLL, SATCOM 100MHz ~ 6GHz SOT-363, SC70
Package / Case: 8-SMD, No Lead

Buy Now Datasheet
Thin Film Resistor,chip,0805,1/8W, 0.1% Rohs Compliant Panasonic - 57AK0676 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor,chip,0805,1/8W, 0.1% Rohs Compliant Panasonic
57AK0676
Thin Film Resistor,chip,0805,1/8W, 0.1% Rohs Compliant Panasonic 57AK0676
THIN FILM RESISTOR,CHIP,0805,1 /8W, 0.1% ROHS COMPLIANT: YES

THIN FILM RESISTOR,CHIP,0805,1/8W, 0.1% ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 348K, 0.1%, 0.125W, Metal Film/0805; Resistance Panasonic - 55W9815 - Newark, An Avnet Company
Chicago, IL, United States
Res, 348K, 0.1%, 0.125W, Metal Film/0805; Resistance Panasonic
55W9815
Res, 348K, 0.1%, 0.125W, Metal Film/0805; Resistance Panasonic 55W9815
RES, 348K, 0.1%, 0.125W, METAL FILM/0805; Resistance:348kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 348K, 0.1%, 0.125W, METAL FILM/0805; Resistance:348kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 57AK0676 55W9815
Product Name Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Thin Film Resistor,chip,0805,1/8W, 0.1% Rohs Compliant Panasonic Res, 348K, 0.1%, 0.125W, Metal Film/0805; Resistance Panasonic
Resistance Range 45000 ohms 348000 ohms
Tolerance 20 +/- % 0.1000 +/- %
Power Rating 4 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers