Panasonic Resistors - Chip Resistor - Surface Mount ERA-6AEB334V

Description
Win Source Part Number: 1057505-ERA-6AEB334V Category: Resistors>Chip Resistor - Surface Mount Series: ERA-6A Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Ratings: AEC-Q200 Power (Watts): 0.125W, 1/8W Composition: Thin Film Number of Terminations: 2 Resistance: 330 kOhms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Alternative Parts (Cross-Reference): RT0805BRD07330KL; ERA-6AEB364V; RT0805BRD07300KL; RT0805BRD07332KLERA6 AEB334V; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: P330KDATR,P330KDADKR ,ERA6AEB334V,P330KDA CT Base Product Number: ERA-6AEB
Request a Quote Datasheet
Description
Win Source Part Number: 1057505-ERA-6AEB334V Category: Resistors>Chip Resistor - Surface Mount Series: ERA-6A Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Ratings: AEC-Q200 Power (Watts): 0.125W, 1/8W Composition: Thin Film Number of Terminations: 2 Resistance: 330 kOhms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Alternative Parts (Cross-Reference): RT0805BRD07330KL; ERA-6AEB364V; RT0805BRD07300KL; RT0805BRD07332KLERA6 AEB334V; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: P330KDATR,P330KDADKR ,ERA6AEB334V,P330KDA CT Base Product Number: ERA-6AEB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1057505-ERA-6AEB334V
Resistors - Chip Resistor - Surface Mount 1057505-ERA-6AEB334V
Win Source Part Number: 1057505-ERA-6AEB334V Category: Resistors>Chip Resistor - Surface Mount Series: ERA-6A Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Ratings: AEC-Q200 Power (Watts): 0.125W, 1/8W Composition: Thin Film Number of Terminations: 2 Resistance: 330 kOhms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Alternative Parts (Cross-Reference): RT0805BRD07330KL; ERA-6AEB364V; RT0805BRD07300KL; RT0805BRD07332KLERA6 AEB334V; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: P330KDATR,P330KDADKR ,ERA6AEB334V,P330KDA CT Base Product Number: ERA-6AEB

Win Source Part Number: 1057505-ERA-6AEB334V
Category: Resistors>Chip Resistor - Surface Mount
Series: ERA-6A
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 5,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.125W, 1/8W
Composition: Thin Film
Number of Terminations: 2
Resistance: 330 kOhms
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Alternative Parts (Cross-Reference): RT0805BRD07330KL; ERA-6AEB364V; RT0805BRD07300KL; RT0805BRD07332KLERA6AEB334V;
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Other Names: P330KDATR,P330KDADKR,ERA6AEB334V,P330KDACT
Base Product Number: ERA-6AEB

Buy Now Datasheet
SMD 8W Resistor - 52-ERA-6AEB334V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 8W Resistor
52-ERA-6AEB334V
SMD 8W Resistor 52-ERA-6AEB334V
RES SMD 330K OHM 0.1% 1/8W 0805 Product overview: ERA-6AEB334V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6AEB334V can be used for catalog matching and distributor lookup.

RES SMD 330K OHM 0.1% 1/8W 0805 Product overview: ERA-6AEB334V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6AEB334V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 330K, 0.1%, 0.125W, 0805, Reel; Resistance Panasonic - 01X1384 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 330K, 0.1%, 0.125W, 0805, Reel; Resistance Panasonic
01X1384
Res, Metal Film (Thin Film), 330K, 0.1%, 0.125W, 0805, Reel; Resistance Panasonic 01X1384
RES, METAL FILM (THIN FILM), 330K, 0.1%, 0.125W, 0805, REEL; Resistance:330kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 330K, 0.1%, 0.125W, 0805, REEL; Resistance:330kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1057505-ERA-6AEB334V 52-ERA-6AEB334V 01X1384
Product Name Resistors - Chip Resistor - Surface Mount SMD 8W Resistor Res, Metal Film (Thin Film), 330K, 0.1%, 0.125W, 0805, Reel; Resistance Panasonic
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film MetalFilm; Thin Film (Chip)
Resistance Range 330000 ohms 330000 ohms 330000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C
Power Rating 0.1250 watts 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Surface Mount Resistors - 1-1614888-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7320 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details