Panasonic SMD 100V Resistor ERA-6AEB332V

Description
0805 3.3kR 0.1% 100V Thin Film SMD Resistor Product overview: ERA-6AEB332V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6AEB332V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0805 3.3kR 0.1% 100V Thin Film SMD Resistor Product overview: ERA-6AEB332V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6AEB332V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 100V Resistor - 52-ERA-6AEB332V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100V Resistor
52-ERA-6AEB332V
SMD 100V Resistor 52-ERA-6AEB332V
0805 3.3kR 0.1% 100V Thin Film SMD Resistor Product overview: ERA-6AEB332V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6AEB332V can be used for catalog matching and distributor lookup.

0805 3.3kR 0.1% 100V Thin Film SMD Resistor Product overview: ERA-6AEB332V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6AEB332V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 3K3, 0.1%, 0.125W, 0805; Resistance Panasonic - 08N2166 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 3K3, 0.1%, 0.125W, 0805; Resistance Panasonic
08N2166
Res, Metal Film (Thin Film), 3K3, 0.1%, 0.125W, 0805; Resistance Panasonic 08N2166
RES, METAL FILM (THIN FILM), 3K3, 0.1%, 0.125W, 0805; Resistance:3.3kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 3K3, 0.1%, 0.125W, 0805; Resistance:3.3kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 52-ERA-6AEB332V 08N2166
Product Name SMD 100V Resistor Res, Metal Film (Thin Film), 3K3, 0.1%, 0.125W, 0805; Resistance Panasonic
Technology / Construction METAL FILM MetalFilm; Thin Film (Chip)
Resistance Range 3300 ohms 3300 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Operating DC Voltage 100 volts 100 volts
Operating AC Voltage 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through-Hole Resistors - 1-1622796-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 1370 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details