Panasonic Res, 32K4, 0.1%, 0.125W, Metal Film/0805; Resistance Panasonic ERA-6AEB3242V

Description
RES, 32K4, 0.1%, 0.125W, METAL FILM/0805; Resistance:32.4kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 32K4, 0.1%, 0.125W, METAL FILM/0805; Resistance:32.4kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 32K4, 0.1%, 0.125W, Metal Film/0805; Resistance Panasonic - 55W9808 - Newark, An Avnet Company
Chicago, IL, United States
Res, 32K4, 0.1%, 0.125W, Metal Film/0805; Resistance Panasonic
55W9808
Res, 32K4, 0.1%, 0.125W, Metal Film/0805; Resistance Panasonic 55W9808
RES, 32K4, 0.1%, 0.125W, METAL FILM/0805; Resistance:32.4kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 32K4, 0.1%, 0.125W, METAL FILM/0805; Resistance:32.4kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Thin Film Resistor,chip,0805,1/8W, 0.1% Rohs Compliant Panasonic - 57AK0663 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor,chip,0805,1/8W, 0.1% Rohs Compliant Panasonic
57AK0663
Thin Film Resistor,chip,0805,1/8W, 0.1% Rohs Compliant Panasonic 57AK0663
THIN FILM RESISTOR,CHIP,0805,1 /8W, 0.1% ROHS COMPLIANT: YES

THIN FILM RESISTOR,CHIP,0805,1/8W, 0.1% ROHS COMPLIANT: YES

Supplier's Site Datasheet
RESISTOR, 0805, 32K4, FULL REEL - 590-ERA-6AEB3242V - Utmel Electronic Limited
Hong Kong, China
RESISTOR, 0805, 32K4, FULL REEL
590-ERA-6AEB3242V
RESISTOR, 0805, 32K4, FULL REEL 590-ERA-6AEB3242V
RESISTOR, 0805, 32K4, FULL REEL

RESISTOR, 0805, 32K4, FULL REEL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 55W9808 57AK0663 590-ERA-6AEB3242V
Product Name Res, 32K4, 0.1%, 0.125W, Metal Film/0805; Resistance Panasonic Thin Film Resistor,chip,0805,1/8W, 0.1% Rohs Compliant Panasonic RESISTOR, 0805, 32K4, FULL REEL
Configuration Single Resistor Single Resistor Single Resistor
Technology / Construction MetalFilm Thin Film (Chip) Thin Film (Chip); Thin Film
Mounting / Packaging 0805; 0805 [2012 Metric] 0805 Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Resistance Range 32400 ohms 32400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers