Panasonic Resistors - Chip Resistor - Surface Mount ERA-6AEB3240V

Description
RES SMD 324 OHM 0.1% 1/8W 0805
Description
RES SMD 324 OHM 0.1% 1/8W 0805

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERA-6AEB3240V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERA-6AEB3240V
Resistors - Chip Resistor - Surface Mount ERA-6AEB3240V
RES SMD 324 OHM 0.1% 1/8W 0805

RES SMD 324 OHM 0.1% 1/8W 0805

Supplier's Site
Res, 324R, 0.1%, 0.125W, Metal Film/0805; Resistance Panasonic - 74R3986 - Newark, An Avnet Company
Chicago, IL, United States
Res, 324R, 0.1%, 0.125W, Metal Film/0805; Resistance Panasonic
74R3986
Res, 324R, 0.1%, 0.125W, Metal Film/0805; Resistance Panasonic 74R3986
RES, 324R, 0.1%, 0.125W, METAL FILM/0805; Resistance:324ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 324R, 0.1%, 0.125W, METAL FILM/0805; Resistance:324ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERA-6AEB3240V 74R3986
Product Name Resistors - Chip Resistor - Surface Mount Res, 324R, 0.1%, 0.125W, Metal Film/0805; Resistance Panasonic
Technology / Construction Thin Film (Chip) MetalFilm
Mounting / Packaging 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Resistance Range 324 ohms 324 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573278 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 180 ohms
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details