Panasonic SMD 125mW 100V Resistor ERA-6AEB303V

Description
0805 Thin Film Resistor 30kR 0.1% 125mW 100V SMD T/R Product overview: ERA-6AEB303V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 125mW, 100V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 125mW, 100V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6AEB303V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0805 Thin Film Resistor 30kR 0.1% 125mW 100V SMD T/R Product overview: ERA-6AEB303V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 125mW, 100V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 125mW, 100V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6AEB303V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 125mW 100V Resistor - 52-ERA-6AEB303V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 125mW 100V Resistor
52-ERA-6AEB303V
SMD 125mW 100V Resistor 52-ERA-6AEB303V
0805 Thin Film Resistor 30kR 0.1% 125mW 100V SMD T/R Product overview: ERA-6AEB303V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 125mW, 100V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 125mW, 100V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6AEB303V can be used for catalog matching and distributor lookup.

0805 Thin Film Resistor 30kR 0.1% 125mW 100V SMD T/R Product overview: ERA-6AEB303V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 125mW, 100V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 125mW, 100V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6AEB303V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 1326517-ERA-6AEB303V - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1326517-ERA-6AEB303V
Resistors - Chip Resistor - Surface Mount 1326517-ERA-6AEB303V
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1326517-ERA-6AEB303V Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Ratings: AEC-Q200 Power (Watts): 0.125W, 1/8W Composition: Thin Film Number of Terminations: 2 Resistance: 30 kOhms Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P30KDADKR,P30KDACT,E RA6AEB303V,P30KDATR Base Product Number: ERA-6AEB RoHS Status: ROHS3 Compliant

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1326517-ERA-6AEB303V
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 5,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.125W, 1/8W
Composition: Thin Film
Number of Terminations: 2
Resistance: 30 kOhms
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: P30KDADKR,P30KDACT,ERA6AEB303V,P30KDATR
Base Product Number: ERA-6AEB
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Res, Metal Film (Thin Film), 30K, 0.1%, 0.125W, 0805; Resistance Panasonic - 40P0017 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 30K, 0.1%, 0.125W, 0805; Resistance Panasonic
40P0017
Res, Metal Film (Thin Film), 30K, 0.1%, 0.125W, 0805; Resistance Panasonic 40P0017
RES, METAL FILM (THIN FILM), 30K, 0.1%, 0.125W, 0805; Resistance:30kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 30K, 0.1%, 0.125W, 0805; Resistance:30kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site
Res, Metal Film (Thin Film), 30K, 0.1%, 0.125W, 0805, Reel; Resistance Panasonic - 01X1380 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 30K, 0.1%, 0.125W, 0805, Reel; Resistance Panasonic
01X1380
Res, Metal Film (Thin Film), 30K, 0.1%, 0.125W, 0805, Reel; Resistance Panasonic 01X1380
RES, METAL FILM (THIN FILM), 30K, 0.1%, 0.125W, 0805, REEL; Resistance:30kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 30K, 0.1%, 0.125W, 0805, REEL; Resistance:30kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - ERA-6AEB303V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERA-6AEB303V
Chip Resistor - Surface Mount ERA-6AEB303V
RES 30K OHM 0.1% 1/8W 0805

RES 30K OHM 0.1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number 52-ERA-6AEB303V 1326517-ERA-6AEB303V 40P0017 01X1380 ERA-6AEB303V
Product Name SMD 125mW 100V Resistor Resistors - Chip Resistor - Surface Mount Res, Metal Film (Thin Film), 30K, 0.1%, 0.125W, 0805; Resistance Panasonic Res, Metal Film (Thin Film), 30K, 0.1%, 0.125W, 0805, Reel; Resistance Panasonic Chip Resistor - Surface Mount
Technology / Construction THIN FILM MetalFilm; Thin Film (Chip) MetalFilm; Thin Film (Chip) MetalFilm; Thin Film (Chip) Thin Film (Chip)
Resistance Range 30000 ohms 30000 ohms 30000 ohms 30000 ohms 30000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Operating DC Voltage 100 volts 100 volts
Operating AC Voltage 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details