Panasonic SMD 301 OHM 8W Resistor ERA-6AEB3010V

Description
RES SMD 301 OHM 0.1% 1/8W 0805 Product overview: ERA-6AEB3010V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 301 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 301 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6AEB3010V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 301 OHM 0.1% 1/8W 0805 Product overview: ERA-6AEB3010V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 301 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 301 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6AEB3010V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 301 OHM 8W Resistor - 52-ERA-6AEB3010V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 301 OHM 8W Resistor
52-ERA-6AEB3010V
SMD 301 OHM 8W Resistor 52-ERA-6AEB3010V
RES SMD 301 OHM 0.1% 1/8W 0805 Product overview: ERA-6AEB3010V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 301 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 301 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6AEB3010V can be used for catalog matching and distributor lookup.

RES SMD 301 OHM 0.1% 1/8W 0805 Product overview: ERA-6AEB3010V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 301 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 301 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6AEB3010V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1057504-ERA-6AEB3010V
Resistors - Chip Resistor - Surface Mount 1057504-ERA-6AEB3010V
Win Source Part Number: 1057504-ERA-6AEB3010 V Category: Resistors>Chip Resistor - Surface Mount Series: ERA-6A Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Ratings: AEC-Q200 Power (Watts): 0.125W, 1/8W Composition: Thin Film Number of Terminations: 2 Resistance: 301 Ohms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Alternative Parts (Cross-Reference): CPF0805B301RE1; ERA6AEB2800V; ERA6AEB2740V; ERA6AEB2940V; RT0805BRD07300RL; RT0805BRD07330RL; RT0805BRD07280RLERA6 AEB3010V; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: ERA-6AEB3010P,P301DA CT,ERA-6AEB3010V-ND, ERA6AEB3010V,P301DAT R,P301DADKR Base Product Number: ERA-6AEB

Win Source Part Number: 1057504-ERA-6AEB3010V
Category: Resistors>Chip Resistor - Surface Mount
Series: ERA-6A
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 5,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.125W, 1/8W
Composition: Thin Film
Number of Terminations: 2
Resistance: 301 Ohms
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Alternative Parts (Cross-Reference): CPF0805B301RE1; ERA6AEB2800V; ERA6AEB2740V; ERA6AEB2940V; RT0805BRD07300RL; RT0805BRD07330RL; RT0805BRD07280RLERA6AEB3010V;
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Other Names: ERA-6AEB3010P,P301DACT,ERA-6AEB3010V-ND,ERA6AEB3010V,P301DATR,P301DADKR
Base Product Number: ERA-6AEB

Buy Now Datasheet
Res, 301R, 0.1%, 0.125W, Metal Film/0805; Resistance Panasonic - 55W9798 - Newark, An Avnet Company
Chicago, IL, United States
Res, 301R, 0.1%, 0.125W, Metal Film/0805; Resistance Panasonic
55W9798
Res, 301R, 0.1%, 0.125W, Metal Film/0805; Resistance Panasonic 55W9798
RES, 301R, 0.1%, 0.125W, METAL FILM/0805; Resistance:301ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 301R, 0.1%, 0.125W, METAL FILM/0805; Resistance:301ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Thin Film Resistor,chip,0805,1/8W, 0.1% Rohs Compliant Panasonic - 57AK0649 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor,chip,0805,1/8W, 0.1% Rohs Compliant Panasonic
57AK0649
Thin Film Resistor,chip,0805,1/8W, 0.1% Rohs Compliant Panasonic 57AK0649
THIN FILM RESISTOR,CHIP,0805,1 /8W, 0.1% ROHS COMPLIANT: YES

THIN FILM RESISTOR,CHIP,0805,1/8W, 0.1% ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 52-ERA-6AEB3010V 1057504-ERA-6AEB3010V 55W9798 57AK0649
Product Name SMD 301 OHM 8W Resistor Resistors - Chip Resistor - Surface Mount Res, 301R, 0.1%, 0.125W, Metal Film/0805; Resistance Panasonic Thin Film Resistor,chip,0805,1/8W, 0.1% Rohs Compliant Panasonic
Technology / Construction Thin Film MetalFilm; Thin Film (Chip) MetalFilm Thin Film (Chip)
Mounting / Packaging 0805 (2012 Metric) 0805; 0805 [2012 Metric] 0805
Resistance Range 301 ohms 301 ohms 301 ohms
Power Rating 0.1250 watts 0.1250 watts 0.1250 watts
Operating DC Voltage 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD6494FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
TE Connectivity
Specs
Configuration Single Resistor
View Details