Panasonic SMD 8W Resistor ERA-6AEB2941V

Description
RES SMD 2.94K OHM 0.1% 1/8W 0805 Product overview: ERA-6AEB2941V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6AEB2941V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 2.94K OHM 0.1% 1/8W 0805 Product overview: ERA-6AEB2941V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6AEB2941V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 8W Resistor - 52-ERA-6AEB2941V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 8W Resistor
52-ERA-6AEB2941V
SMD 8W Resistor 52-ERA-6AEB2941V
RES SMD 2.94K OHM 0.1% 1/8W 0805 Product overview: ERA-6AEB2941V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6AEB2941V can be used for catalog matching and distributor lookup.

RES SMD 2.94K OHM 0.1% 1/8W 0805 Product overview: ERA-6AEB2941V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6AEB2941V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERA-6AEB2941V
870784-ERA-6AEB2941V
Chip Resistor - Surface Mount - ERA-6AEB2941V 870784-ERA-6AEB2941V
Manufacturer: Panasonic Win Source Part Number: 870784-ERA-6AEB2941V Series: ERA-6A Operating Temperature Range: -55°C ~ 155°C Features: 2.94 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thin Film Package: 0805 (2012 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0805 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P2.94KDADKR, P2.94KDACT, P2.94KDATR, ERA6AEB2941V, ERA-6AEB2941P, ERA-6AEB2941V-ND

Manufacturer: Panasonic
Win Source Part Number: 870784-ERA-6AEB2941V
Series: ERA-6A
Operating Temperature Range: -55°C ~ 155°C
Features: 2.94 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thin Film
Package: 0805 (2012 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0805
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: P2.94KDADKR, P2.94KDACT, P2.94KDATR, ERA6AEB2941V, ERA-6AEB2941P, ERA-6AEB2941V-ND

Buy Now Datasheet
Thin Film Resistor,chip,0805,1/8W, 0.1% Rohs Compliant Panasonic - 57AK0646 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor,chip,0805,1/8W, 0.1% Rohs Compliant Panasonic
57AK0646
Thin Film Resistor,chip,0805,1/8W, 0.1% Rohs Compliant Panasonic 57AK0646
THIN FILM RESISTOR,CHIP,0805,1 /8W, 0.1% ROHS COMPLIANT: YES

THIN FILM RESISTOR,CHIP,0805,1/8W, 0.1% ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 2K94, 0.1%, 0.125W, Metal Film/0805; Resistance Panasonic - 55W9795 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K94, 0.1%, 0.125W, Metal Film/0805; Resistance Panasonic
55W9795
Res, 2K94, 0.1%, 0.125W, Metal Film/0805; Resistance Panasonic 55W9795
RES, 2K94, 0.1%, 0.125W, METAL FILM/0805; Resistance:2.94kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 2K94, 0.1%, 0.125W, METAL FILM/0805; Resistance:2.94kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 52-ERA-6AEB2941V 870784-ERA-6AEB2941V 57AK0646 55W9795
Product Name SMD 8W Resistor Chip Resistor - Surface Mount - ERA-6AEB2941V Thin Film Resistor,chip,0805,1/8W, 0.1% Rohs Compliant Panasonic Res, 2K94, 0.1%, 0.125W, Metal Film/0805; Resistance Panasonic
Technology / Construction Thin Film MetalFilm; Thin Film (Chip) Thin Film (Chip) MetalFilm
Mounting / Packaging 0805 (2012 Metric) 0805 0805; 0805 [2012 Metric]
Resistance Range 2940 ohms 2940 ohms
Power Rating 0.1250 watts 0.1250 watts
Operating DC Voltage 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details