Panasonic Res, Metal Film (Thin Film), 270R, 0.1%, 0.125W, 0805; Resistance Panasonic ERA-6AEB271V

Description
RES, METAL FILM (THIN FILM), 270R, 0.1%, 0.125W, 0805; Resistance:270ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes
Description
RES, METAL FILM (THIN FILM), 270R, 0.1%, 0.125W, 0805; Resistance:270ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 270R, 0.1%, 0.125W, 0805; Resistance Panasonic - 08N2161 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 270R, 0.1%, 0.125W, 0805; Resistance Panasonic
08N2161
Res, Metal Film (Thin Film), 270R, 0.1%, 0.125W, 0805; Resistance Panasonic 08N2161
RES, METAL FILM (THIN FILM), 270R, 0.1%, 0.125W, 0805; Resistance:270ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 270R, 0.1%, 0.125W, 0805; Resistance:270ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08N2161
Product Name Res, Metal Film (Thin Film), 270R, 0.1%, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 270 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details