The Thin Film Resistor, chip size 0805, has a power rating of 1/8W and a tolerance of 0.1%. It is designed for high reliability, maintaining stability under high temperature and humidity conditions, with a category temperature range of -55°C to +155°C. This resistor features low current noise and excellent linearity, making it suitable for precision applications. It is compliant with AEC-Q200 standards (except for the ERA1A series) and adheres to RoHS regulations. The product is packaged for easy handling, with options for pressed and punched carrier taping. This resistor is ideal for engineers seeking a reliable component for high-performance electronic designs.
THIN FILM RESISTOR,CHIP,0805,1
RES, 261R, 0.1%, 0.125W, METAL FILM/0805; Resistance:261ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes
Resistors - Chip Resistor - Surface Mount
| Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 57AK0627 | 74R3950 | ERA-6AEB2610V |
| Product Name | Thin Film Resistor,chip,0805,1/8W, 0.1% Rohs Compliant Panasonic | Res, 261R, 0.1%, 0.125W, Metal Film/0805; Resistance Panasonic | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | |
| Technology / Construction | Thin Film (Chip) | MetalFilm | |
| Mounting / Packaging | 0805 | 0805; 0805 [2012 Metric] | |
| Standards and Certifications | RoHS | RoHS |