Manufacturer: AMIS
Category: Connectors,Interconn
Package: 1213 (3032 Metric)
Product Status: Preliminary
Resistance (Ohms): 5
Tolerance: ±20%
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Features: Digital Switch Unipolar Switch Open Collector Hall Effect 8-eTSSOP
Temperature Coefficient: Y6P
| Win Source Electronics | |
|---|---|
| Product Category | Electrical Connectors |
| Product Name | Connectors,Interconnects |