Panasonic RES SMD 2.49K OHM 0.1% 1/8W 0805 ERA-6AEB2491V

Description
RES SMD 2.49K OHM 0.1% 1/8W 0805
Datasheet
Description
RES SMD 2.49K OHM 0.1% 1/8W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES SMD 2.49K OHM 0.1% 1/8W 0805 - 590-ERA-6AEB2491V - Utmel Electronic Limited
Hong Kong, China
RES SMD 2.49K OHM 0.1% 1/8W 0805
590-ERA-6AEB2491V
RES SMD 2.49K OHM 0.1% 1/8W 0805 590-ERA-6AEB2491V
RES SMD 2.49K OHM 0.1% 1/8W 0805

RES SMD 2.49K OHM 0.1% 1/8W 0805

Supplier's Site
Resistors - Chip Resistor - Surface Mount - ERA-6AEB2491V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
ERA-6AEB2491V
Resistors - Chip Resistor - Surface Mount ERA-6AEB2491V
RES SMD 2.49K OHM 0.1% 1/8W 0805

RES SMD 2.49K OHM 0.1% 1/8W 0805

Supplier's Site
Res, 2K49, 0.1%, 0.125W, Metal Film/0805; Resistance Panasonic - 55W9775 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K49, 0.1%, 0.125W, Metal Film/0805; Resistance Panasonic
55W9775
Res, 2K49, 0.1%, 0.125W, Metal Film/0805; Resistance Panasonic 55W9775
RES, 2K49, 0.1%, 0.125W, METAL FILM/0805; Resistance:2.49kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 2K49, 0.1%, 0.125W, METAL FILM/0805; Resistance:2.49kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site
Thin Film Resistor,chip,0805,1/8W, 0.1% Rohs Compliant Panasonic - 57AK0621 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor,chip,0805,1/8W, 0.1% Rohs Compliant Panasonic
57AK0621
Thin Film Resistor,chip,0805,1/8W, 0.1% Rohs Compliant Panasonic 57AK0621
THIN FILM RESISTOR,CHIP,0805,1 /8W, 0.1% ROHS COMPLIANT: YES

THIN FILM RESISTOR,CHIP,0805,1/8W, 0.1% ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 590-ERA-6AEB2491V ERA-6AEB2491V 55W9775 57AK0621
Product Name RES SMD 2.49K OHM 0.1% 1/8W 0805 Resistors - Chip Resistor - Surface Mount Res, 2K49, 0.1%, 0.125W, Metal Film/0805; Resistance Panasonic Thin Film Resistor,chip,0805,1/8W, 0.1% Rohs Compliant Panasonic
Configuration Single Resistor Single Resistor Single Resistor
Technology / Construction Thin Film (Chip); Thin Film Thin Film (Chip) MetalFilm Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); SURFACE MOUNT 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric] 0805
Resistance Range 2490 ohms 2490 ohms 2490 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details