RES, 240K, 0.1%, 0.125W, METAL FILM/0805; Resistance:240kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes
THIN FILM RESISTOR,CHIP,0805,1
RESISTOR, 240K, 0805, 0.1%, 0.125W
| Newark, An Avnet Company | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 55W9774 | 57AK0619 | 590-ERA-6AEB244V |
| Product Name | Res, 240K, 0.1%, 0.125W, Metal Film/0805; Resistance Panasonic | Thin Film Resistor,chip,0805,1/8W, 0.1% Rohs Compliant Panasonic | RESISTOR, 240K, 0805, 0.1%, 0.125W |
| Configuration | Single Resistor | Single Resistor | Single Resistor |
| Technology / Construction | MetalFilm | Thin Film (Chip) | Thin Film (Chip); Thin Film |
| Mounting / Packaging | 0805; 0805 [2012 Metric] | 0805 | Surface Mount Technology (SMT / SMD); Surface Mount |
| Resistance Range | 240000 ohms | 240000 ohms | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |