Panasonic Resistors - Chip Resistor - Surface Mount ERA-6AEB243V

Description
RES SMD 24K OHM 0.1% 1/8W 0805
Description
RES SMD 24K OHM 0.1% 1/8W 0805

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERA-6AEB243V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERA-6AEB243V
Resistors - Chip Resistor - Surface Mount ERA-6AEB243V
RES SMD 24K OHM 0.1% 1/8W 0805

RES SMD 24K OHM 0.1% 1/8W 0805

Supplier's Site
Res, Metal Film (Thin Film), 24K, 0.1%, 0.125W, 0805; Resistance Panasonic - 40P0013 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 24K, 0.1%, 0.125W, 0805; Resistance Panasonic
40P0013
Res, Metal Film (Thin Film), 24K, 0.1%, 0.125W, 0805; Resistance Panasonic 40P0013
RES, METAL FILM (THIN FILM), 24K, 0.1%, 0.125W, 0805; Resistance:24kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 24K, 0.1%, 0.125W, 0805; Resistance:24kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERA-6AEB243V 40P0013
Product Name Resistors - Chip Resistor - Surface Mount Res, Metal Film (Thin Film), 24K, 0.1%, 0.125W, 0805; Resistance Panasonic
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Resistance Range 24000 ohms 24000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 90.9 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details