Panasonic Res, Metal Film (Thin Film), 220Kohm 0.125W, 0.1%, Full Reel; Resistance Panasonic ERA-6AEB224V

Description
RES, METAL FILM (THIN FILM), 220KOHM 0.125W, 0.1%, FULL REEL; Resistance:220kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 220KOHM 0.125W, 0.1%, FULL REEL; Resistance:220kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 220Kohm 0.125W, 0.1%, Full Reel; Resistance Panasonic - 01X1374 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 220Kohm 0.125W, 0.1%, Full Reel; Resistance Panasonic
01X1374
Res, Metal Film (Thin Film), 220Kohm 0.125W, 0.1%, Full Reel; Resistance Panasonic 01X1374
RES, METAL FILM (THIN FILM), 220KOHM 0.125W, 0.1%, FULL REEL; Resistance:220kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 220KOHM 0.125W, 0.1%, FULL REEL; Resistance:220kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 01X1374
Product Name Res, Metal Film (Thin Film), 220Kohm 0.125W, 0.1%, Full Reel; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 220000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364742P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 1000 ohms
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details