Panasonic Res, Metal Film (Thin Film), 22K, 0.1%, 0.125W, 0805; Resistance Panasonic ERA-6AEB223V

Description
RES, METAL FILM (THIN FILM), 22K, 0.1%, 0.125W, 0805; Resistance:22kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes
Description
RES, METAL FILM (THIN FILM), 22K, 0.1%, 0.125W, 0805; Resistance:22kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 22K, 0.1%, 0.125W, 0805; Resistance Panasonic - 08N2159 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 22K, 0.1%, 0.125W, 0805; Resistance Panasonic
08N2159
Res, Metal Film (Thin Film), 22K, 0.1%, 0.125W, 0805; Resistance Panasonic 08N2159
RES, METAL FILM (THIN FILM), 22K, 0.1%, 0.125W, 0805; Resistance:22kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 22K, 0.1%, 0.125W, 0805; Resistance:22kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site
Res, Metal Film (Thin Film), 22K, 0.1%, 0.125W, 0805, Reel; Resistance Panasonic - 01X1373 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 22K, 0.1%, 0.125W, 0805, Reel; Resistance Panasonic
01X1373
Res, Metal Film (Thin Film), 22K, 0.1%, 0.125W, 0805, Reel; Resistance Panasonic 01X1373
RES, METAL FILM (THIN FILM), 22K, 0.1%, 0.125W, 0805, REEL; Resistance:22kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); No. of Pins:2PinsRoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 22K, 0.1%, 0.125W, 0805, REEL; Resistance:22kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); No. of Pins:2PinsRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 08N2159 01X1373
Product Name Res, Metal Film (Thin Film), 22K, 0.1%, 0.125W, 0805; Resistance Panasonic Res, Metal Film (Thin Film), 22K, 0.1%, 0.125W, 0805, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Resistance Range 22000 ohms 22000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1722217 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C515J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details