Panasonic Automotive 125mW 100V Resistor ERA-6AEB221V

Description
0805 220R 0.1% Thin Film Chip Resistor, 125mW, 100V, AEC-Q200 Product overview: ERA-6AEB221V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 125mW, 100V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 125mW, 100V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6AEB221V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0805 220R 0.1% Thin Film Chip Resistor, 125mW, 100V, AEC-Q200 Product overview: ERA-6AEB221V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 125mW, 100V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 125mW, 100V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6AEB221V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 125mW 100V Resistor - 52-ERA-6AEB221V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 125mW 100V Resistor
52-ERA-6AEB221V
Automotive 125mW 100V Resistor 52-ERA-6AEB221V
0805 220R 0.1% Thin Film Chip Resistor, 125mW, 100V, AEC-Q200 Product overview: ERA-6AEB221V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 125mW, 100V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 125mW, 100V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6AEB221V can be used for catalog matching and distributor lookup.

0805 220R 0.1% Thin Film Chip Resistor, 125mW, 100V, AEC-Q200 Product overview: ERA-6AEB221V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 125mW, 100V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 125mW, 100V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6AEB221V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 220R, 0.1%, 0.125W, 0805; Resistance Panasonic - 08N2157 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 220R, 0.1%, 0.125W, 0805; Resistance Panasonic
08N2157
Res, Metal Film (Thin Film), 220R, 0.1%, 0.125W, 0805; Resistance Panasonic 08N2157
RES, METAL FILM (THIN FILM), 220R, 0.1%, 0.125W, 0805; Resistance:220ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 220R, 0.1%, 0.125W, 0805; Resistance:220ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 52-ERA-6AEB221V 08N2157
Product Name Automotive 125mW 100V Resistor Res, Metal Film (Thin Film), 220R, 0.1%, 0.125W, 0805; Resistance Panasonic
Technology / Construction METAL FILM MetalFilm; Thin Film (Chip)
Resistance Range 220 ohms 220 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Operating DC Voltage 100 volts 100 volts
Operating AC Voltage 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details