Panasonic SMD 8W Resistor ERA-6AEB2102V

Description
RES SMD 21K OHM 0.1% 1/8W 0805 Product overview: ERA-6AEB2102V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6AEB2102V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 21K OHM 0.1% 1/8W 0805 Product overview: ERA-6AEB2102V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6AEB2102V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 8W Resistor - 52-ERA-6AEB2102V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 8W Resistor
52-ERA-6AEB2102V
SMD 8W Resistor 52-ERA-6AEB2102V
RES SMD 21K OHM 0.1% 1/8W 0805 Product overview: ERA-6AEB2102V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6AEB2102V can be used for catalog matching and distributor lookup.

RES SMD 21K OHM 0.1% 1/8W 0805 Product overview: ERA-6AEB2102V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6AEB2102V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERA-6AEB2102V
918521-ERA-6AEB2102V
Chip Resistor - Surface Mount - ERA-6AEB2102V 918521-ERA-6AEB2102V
Manufacturer: Panasonic Win Source Part Number: 918521-ERA-6AEB2102V Series: ERA-6A Operating Temperature Range: -55°C ~ 155°C Features: 21 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thin Film Package: 0805 (2012 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0805 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERA6AEB2102V, P21KDATR, P21KDADKR, ERA-6AEB2102V-ND, P21KDACT, ERA-6AEB2102P

Manufacturer: Panasonic
Win Source Part Number: 918521-ERA-6AEB2102V
Series: ERA-6A
Operating Temperature Range: -55°C ~ 155°C
Features: 21 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thin Film
Package: 0805 (2012 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0805
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: ERA6AEB2102V, P21KDATR, P21KDADKR, ERA-6AEB2102V-ND, P21KDACT, ERA-6AEB2102P

Buy Now Datasheet
RESISTOR, 0805, 21K0, 0.1%, 0.125W - 590-ERA-6AEB2102V - Utmel Electronic Limited
Hong Kong, China
RESISTOR, 0805, 21K0, 0.1%, 0.125W
590-ERA-6AEB2102V
RESISTOR, 0805, 21K0, 0.1%, 0.125W 590-ERA-6AEB2102V
RESISTOR, 0805, 21K0, 0.1%, 0.125W

RESISTOR, 0805, 21K0, 0.1%, 0.125W

Supplier's Site
Thin Film Resistor,chip,0805,1/8W, 0.1% Rohs Compliant Panasonic - 57AK0596 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor,chip,0805,1/8W, 0.1% Rohs Compliant Panasonic
57AK0596
Thin Film Resistor,chip,0805,1/8W, 0.1% Rohs Compliant Panasonic 57AK0596
THIN FILM RESISTOR,CHIP,0805,1 /8W, 0.1% ROHS COMPLIANT: YES

THIN FILM RESISTOR,CHIP,0805,1/8W, 0.1% ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 21K, 0.1%, 0.125W, Metal Film, 0805; Resistance Panasonic - 55W9758 - Newark, An Avnet Company
Chicago, IL, United States
Res, 21K, 0.1%, 0.125W, Metal Film, 0805; Resistance Panasonic
55W9758
Res, 21K, 0.1%, 0.125W, Metal Film, 0805; Resistance Panasonic 55W9758
RES, 21K, 0.1%, 0.125W, METAL FILM, 0805; Resistance:21kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 21K, 0.1%, 0.125W, METAL FILM, 0805; Resistance:21kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 52-ERA-6AEB2102V 918521-ERA-6AEB2102V 590-ERA-6AEB2102V 57AK0596 55W9758
Product Name SMD 8W Resistor Chip Resistor - Surface Mount - ERA-6AEB2102V RESISTOR, 0805, 21K0, 0.1%, 0.125W Thin Film Resistor,chip,0805,1/8W, 0.1% Rohs Compliant Panasonic Res, 21K, 0.1%, 0.125W, Metal Film, 0805; Resistance Panasonic
Technology / Construction Thin Film MetalFilm; Thin Film (Chip) Thin Film (Chip); Thin Film Thin Film (Chip) MetalFilm
Mounting / Packaging 0805 (2012 Metric) Surface Mount Technology (SMT / SMD); SURFACE MOUNT 0805 0805; 0805 [2012 Metric]
Resistance Range 21000 ohms 21000 ohms 21000 ohms
Power Rating 0.1250 watts 0.1250 watts 0.1250 watts
Operating DC Voltage 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details