RES, 210R, 0.1%, 0.125W, METAL FILM/0805; Resistance:210ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes
THIN FILM RESISTOR,CHIP,0805,1
Resistors - Chip Resistor - Surface Mount
| Newark, An Avnet Company | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 74R3914 | 57AK0594 | ERA-6AEB2100V |
| Product Name | Res, 210R, 0.1%, 0.125W, Metal Film/0805; Resistance Panasonic | Thin Film Resistor,chip,0805,1/8W, 0.1% Rohs Compliant Panasonic | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | |
| Technology / Construction | MetalFilm | Thin Film (Chip) | |
| Mounting / Packaging | 0805; 0805 [2012 Metric] | 0805 | |
| Resistance Range | 210 ohms | 210 ohms |