Panasonic Thin Film Resistor,chip,0805,1/8W, 0.1% Rohs Compliant Panasonic ERA-6AEB2052V

Description
THIN FILM RESISTOR,CHIP,0805,1 /8W, 0.1% ROHS COMPLIANT: YES
Datasheet
Description
THIN FILM RESISTOR,CHIP,0805,1 /8W, 0.1% ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistor,chip,0805,1/8W, 0.1% Rohs Compliant Panasonic - 57AK0593 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor,chip,0805,1/8W, 0.1% Rohs Compliant Panasonic
57AK0593
Thin Film Resistor,chip,0805,1/8W, 0.1% Rohs Compliant Panasonic 57AK0593
THIN FILM RESISTOR,CHIP,0805,1 /8W, 0.1% ROHS COMPLIANT: YES

THIN FILM RESISTOR,CHIP,0805,1/8W, 0.1% ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 20K5, 0.1%, 0.125W, Metal Film/0805; Resistance Panasonic - 55W9756 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20K5, 0.1%, 0.125W, Metal Film/0805; Resistance Panasonic
55W9756
Res, 20K5, 0.1%, 0.125W, Metal Film/0805; Resistance Panasonic 55W9756
RES, 20K5, 0.1%, 0.125W, METAL FILM/0805; Resistance:20.5kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 20K5, 0.1%, 0.125W, METAL FILM/0805; Resistance:20.5kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 57AK0593 55W9756
Product Name Thin Film Resistor,chip,0805,1/8W, 0.1% Rohs Compliant Panasonic Res, 20K5, 0.1%, 0.125W, Metal Film/0805; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thin Film (Chip) MetalFilm
Mounting / Packaging 0805 0805; 0805 [2012 Metric]
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567543P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0022 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details