The Res, Metal Film (Thin Film), 200K, 0.1%, 0.125W, 0805, Reel; Resistance Panasonic is a high-reliability chip resistor designed for stable performance in high temperature and humidity conditions. It features a resistance value of 200 kΩ with a tolerance of ±0.1% and a power rating of 0.125 W. The resistor is compliant with AEC-Q200 and RoHS standards, ensuring it meets automotive and environmental regulations. It is packaged in a 0805 size, suitable for various electronic applications. The product is characterized by low current noise and excellent linearity, making it ideal for precision circuits. The temperature coefficient of resistance (TCR) is specified at ±100 ppm/°C, contributing to its accuracy and reliability in demanding environments.
RES, METAL FILM (THIN FILM), 200K, 0.1%, 0.125W, 0805, REEL; Resistance:200kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 01X1370 |
| Product Name | Res, Metal Film (Thin Film), 200K, 0.1%, 0.125W, 0805, Reel; Resistance Panasonic |
| Configuration | Single Resistor |
| Technology / Construction | MetalFilm; Thin Film (Chip) |
| Mounting / Packaging | 0805; 0805 [2012 Metric] |
| Resistance Range | 200000 ohms |