Panasonic SMD 8W 100V Resistor ERA-6AEB203V

Description
20kR 0.1% 1/8W 100V 0805 SMD Thin Film Resistor Product overview: ERA-6AEB203V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W, 100V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, 100V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6AEB203V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
20kR 0.1% 1/8W 100V 0805 SMD Thin Film Resistor Product overview: ERA-6AEB203V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W, 100V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, 100V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6AEB203V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 8W 100V Resistor - 52-ERA-6AEB203V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 8W 100V Resistor
52-ERA-6AEB203V
SMD 8W 100V Resistor 52-ERA-6AEB203V
20kR 0.1% 1/8W 100V 0805 SMD Thin Film Resistor Product overview: ERA-6AEB203V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W, 100V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, 100V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6AEB203V can be used for catalog matching and distributor lookup.

20kR 0.1% 1/8W 100V 0805 SMD Thin Film Resistor Product overview: ERA-6AEB203V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W, 100V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, 100V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6AEB203V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 20K, 0.1%, 0.125W, 0805; Resistance Panasonic - 40P0009 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 20K, 0.1%, 0.125W, 0805; Resistance Panasonic
40P0009
Res, Metal Film (Thin Film), 20K, 0.1%, 0.125W, 0805; Resistance Panasonic 40P0009
RES, METAL FILM (THIN FILM), 20K, 0.1%, 0.125W, 0805; Resistance:20kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 20K, 0.1%, 0.125W, 0805; Resistance:20kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERA-6AEB203V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERA-6AEB203V
Chip Resistor - Surface Mount ERA-6AEB203V
RES 20K OHM 0.1% 1/8W 0805

RES 20K OHM 0.1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 52-ERA-6AEB203V 40P0009 ERA-6AEB203V
Product Name SMD 8W 100V Resistor Res, Metal Film (Thin Film), 20K, 0.1%, 0.125W, 0805; Resistance Panasonic Chip Resistor - Surface Mount
Technology / Construction THIN FILM MetalFilm; Thin Film (Chip) Thin Film (Chip)
Resistance Range 20000 ohms 20000 ohms 20000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Operating DC Voltage 100 volts 100 volts
Operating AC Voltage 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2573278 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 180 ohms
View Details