Panasonic Res, Metal Film (Thin Film), 200R, 0.1%, 0.125W, 0805; Resistance Panasonic ERA-6AEB201V

Description
RES, METAL FILM (THIN FILM), 200R, 0.1%, 0.125W, 0805; Resistance:200ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 200R, 0.1%, 0.125W, 0805; Resistance:200ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 200R, 0.1%, 0.125W, 0805; Resistance Panasonic - 40P0007 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 200R, 0.1%, 0.125W, 0805; Resistance Panasonic
40P0007
Res, Metal Film (Thin Film), 200R, 0.1%, 0.125W, 0805; Resistance Panasonic 40P0007
RES, METAL FILM (THIN FILM), 200R, 0.1%, 0.125W, 0805; Resistance:200ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 200R, 0.1%, 0.125W, 0805; Resistance:200ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site Datasheet
RES SMD 200 OHM 0.1% 1/8W 0805 - 590-ERA-6AEB201V - Utmel Electronic Limited
Hong Kong, China
RES SMD 200 OHM 0.1% 1/8W 0805
590-ERA-6AEB201V
RES SMD 200 OHM 0.1% 1/8W 0805 590-ERA-6AEB201V
RES SMD 200 OHM 0.1% 1/8W 0805

RES SMD 200 OHM 0.1% 1/8W 0805

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors
Product Number 40P0007 590-ERA-6AEB201V
Product Name Res, Metal Film (Thin Film), 200R, 0.1%, 0.125W, 0805; Resistance Panasonic RES SMD 200 OHM 0.1% 1/8W 0805
Configuration Single Resistor Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip); Thin Film
Mounting / Packaging 0805; 0805 [2012 Metric] Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Resistance Range 200 ohms 200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623713-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 5 +/- %
View Details