Panasonic Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 196 Ohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic ERA-6AEB1960V

Description
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 196 ohm, 125 mW, - 0.1%, 100 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 196 ohm, 125 mW, - 0.1%, 100 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 196 Ohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic - 55W9753 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 196 Ohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic
55W9753
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 196 Ohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic 55W9753
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 196 ohm, 125 mW, - 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 196 ohm, 125 mW, - 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 55W9753
Product Name Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 196 Ohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 1311315 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details