Panasonic SMD 8W 100V Resistor ERA-6AEB183V

Description
18kR 0.1% 1/8W 100V 0805 SMD Thin Film Resistor Product overview: ERA-6AEB183V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W, 100V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, 100V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6AEB183V can be used for catalog matching and distributor lookup.
Request a Quote
Description
18kR 0.1% 1/8W 100V 0805 SMD Thin Film Resistor Product overview: ERA-6AEB183V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W, 100V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, 100V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6AEB183V can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, Metal Film (Thin Film), 18K, 0.1%, 0.125W, 0805 is a high-reliability chip resistor designed for precision applications. It features a resistance value of 18 kΩ with a tolerance of ±0.1%, ensuring accurate performance in various circuits. The power rating is 0.125W, suitable for applications requiring low power consumption. This resistor is constructed using metal film technology, which provides low current noise and excellent linearity. It is compliant with AEC-Q200 standards, making it suitable for automotive applications, and is RoHS compliant. The operating temperature range is from -55°C to +155°C, allowing for versatility in different environmental conditions. The resistor is packaged in a standard 0805 case size, facilitating easy integration into compact circuit designs.

Datasheet Summary
Powered by GS/AI

The Res, Metal Film (Thin Film), 18K, 0.1%, 0.125W, 0805 is a high-reliability chip resistor designed for precision applications. It features a resistance value of 18 kΩ with a tolerance of ±0.1%, ensuring accurate performance in various circuits. The power rating is 0.125W, suitable for applications requiring low power consumption. This resistor is constructed using metal film technology, which provides low current noise and excellent linearity. It is compliant with AEC-Q200 standards, making it suitable for automotive applications, and is RoHS compliant. The operating temperature range is from -55°C to +155°C, allowing for versatility in different environmental conditions. The resistor is packaged in a standard 0805 case size, facilitating easy integration into compact circuit designs.

Suppliers

Company
Product
Description
Supplier Links
SMD 8W 100V Resistor - 52-ERA-6AEB183V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 8W 100V Resistor
52-ERA-6AEB183V
SMD 8W 100V Resistor 52-ERA-6AEB183V
18kR 0.1% 1/8W 100V 0805 SMD Thin Film Resistor Product overview: ERA-6AEB183V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W, 100V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, 100V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6AEB183V can be used for catalog matching and distributor lookup.

18kR 0.1% 1/8W 100V 0805 SMD Thin Film Resistor Product overview: ERA-6AEB183V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W, 100V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, 100V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6AEB183V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 18K, 0.1%, 0.125W, 0805; Resistance Panasonic - 08N2155 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 18K, 0.1%, 0.125W, 0805; Resistance Panasonic
08N2155
Res, Metal Film (Thin Film), 18K, 0.1%, 0.125W, 0805; Resistance Panasonic 08N2155
RES, METAL FILM (THIN FILM), 18K, 0.1%, 0.125W, 0805; Resistance:18kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 18K, 0.1%, 0.125W, 0805; Resistance:18kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 52-ERA-6AEB183V 08N2155
Product Name SMD 8W 100V Resistor Res, Metal Film (Thin Film), 18K, 0.1%, 0.125W, 0805; Resistance Panasonic
Technology / Construction METAL FILM MetalFilm; Thin Film (Chip)
Resistance Range 18000 ohms 18000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Operating DC Voltage 100 volts 100 volts
Operating AC Voltage 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R564JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details