Panasonic Resistors - Chip Resistor - Surface Mount ERA-6AEB182V

Description
RES SMD 1.8K OHM 0.1% 1/8W 0805
Datasheet
Description
RES SMD 1.8K OHM 0.1% 1/8W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERA-6AEB182V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERA-6AEB182V
Resistors - Chip Resistor - Surface Mount ERA-6AEB182V
RES SMD 1.8K OHM 0.1% 1/8W 0805

RES SMD 1.8K OHM 0.1% 1/8W 0805

Supplier's Site
Res, Metal Film (Thin Film), 1K8, 0.1%, 0.125W, 0805; Resistance Panasonic - 08N2154 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 1K8, 0.1%, 0.125W, 0805; Resistance Panasonic
08N2154
Res, Metal Film (Thin Film), 1K8, 0.1%, 0.125W, 0805; Resistance Panasonic 08N2154
RES, METAL FILM (THIN FILM), 1K8, 0.1%, 0.125W, 0805; Resistance:1.8kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 1K8, 0.1%, 0.125W, 0805; Resistance:1.8kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERA-6AEB182V 08N2154
Product Name Resistors - Chip Resistor - Surface Mount Res, Metal Film (Thin Film), 1K8, 0.1%, 0.125W, 0805; Resistance Panasonic
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Resistance Range 1800 ohms 1800 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176088-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1270 ohms
View Details
3 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details