Panasonic Resistors - Chip Resistor - Surface Mount ERA-6AEB1782V

Description
RES SMD 17.8K OHM 0.1% 1/8W 0805
Datasheet
Description
RES SMD 17.8K OHM 0.1% 1/8W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERA-6AEB1782V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERA-6AEB1782V
Resistors - Chip Resistor - Surface Mount ERA-6AEB1782V
RES SMD 17.8K OHM 0.1% 1/8W 0805

RES SMD 17.8K OHM 0.1% 1/8W 0805

Supplier's Site
Res, 17K8, 0.1%, 0.125W, Metal Film/0805; Resistance Panasonic - 74R3892 - Newark, An Avnet Company
Chicago, IL, United States
Res, 17K8, 0.1%, 0.125W, Metal Film/0805; Resistance Panasonic
74R3892
Res, 17K8, 0.1%, 0.125W, Metal Film/0805; Resistance Panasonic 74R3892
RES, 17K8, 0.1%, 0.125W, METAL FILM/0805; Resistance:17.8kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 17K8, 0.1%, 0.125W, METAL FILM/0805; Resistance:17.8kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site
Thin Film Resistor,chip,0805,1/8W, 0.1% Rohs Compliant Panasonic - 57AK0575 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor,chip,0805,1/8W, 0.1% Rohs Compliant Panasonic
57AK0575
Thin Film Resistor,chip,0805,1/8W, 0.1% Rohs Compliant Panasonic 57AK0575
THIN FILM RESISTOR,CHIP,0805,1 /8W, 0.1% ROHS COMPLIANT: YES

THIN FILM RESISTOR,CHIP,0805,1/8W, 0.1% ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number ERA-6AEB1782V 74R3892 57AK0575
Product Name Resistors - Chip Resistor - Surface Mount Res, 17K8, 0.1%, 0.125W, Metal Film/0805; Resistance Panasonic Thin Film Resistor,chip,0805,1/8W, 0.1% Rohs Compliant Panasonic
Technology / Construction Thin Film (Chip) MetalFilm Thin Film (Chip)
Mounting / Packaging 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric] 0805
Resistance Range 17800 ohms 17800 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor Mounting Brackets - 1260442 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details