Panasonic Res, Metal Film (Thin Film), 160Kohm 0.125W, 0.1%, Full Reel; Resistance Panasonic ERA-6AEB164V

Description
RES, METAL FILM (THIN FILM), 160KOHM 0.125W, 0.1%, FULL REEL; Resistance:160kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 160KOHM 0.125W, 0.1%, FULL REEL; Resistance:160kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 160Kohm 0.125W, 0.1%, Full Reel; Resistance Panasonic - 01X1364 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 160Kohm 0.125W, 0.1%, Full Reel; Resistance Panasonic
01X1364
Res, Metal Film (Thin Film), 160Kohm 0.125W, 0.1%, Full Reel; Resistance Panasonic 01X1364
RES, METAL FILM (THIN FILM), 160KOHM 0.125W, 0.1%, FULL REEL; Resistance:160kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 160KOHM 0.125W, 0.1%, FULL REEL; Resistance:160kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 01X1364
Product Name Res, Metal Film (Thin Film), 160Kohm 0.125W, 0.1%, Full Reel; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 160000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chassis Mount Resistors - 1311271 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R182JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers