Panasonic RES SMD 16.2K OHM 0.1% 1/8W 0805 ERA-6AEB1622V

Description
RES SMD 16.2K OHM 0.1% 1/8W 0805
Datasheet
Description
RES SMD 16.2K OHM 0.1% 1/8W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES SMD 16.2K OHM 0.1% 1/8W 0805 - 590-ERA-6AEB1622V - Utmel Electronic Limited
Hong Kong, China
RES SMD 16.2K OHM 0.1% 1/8W 0805
590-ERA-6AEB1622V
RES SMD 16.2K OHM 0.1% 1/8W 0805 590-ERA-6AEB1622V
RES SMD 16.2K OHM 0.1% 1/8W 0805

RES SMD 16.2K OHM 0.1% 1/8W 0805

Supplier's Site
Res, 16K2, 0.1%, 0.125W, Metal Film/0805; Resistance Panasonic - 55W9736 - Newark, An Avnet Company
Chicago, IL, United States
Res, 16K2, 0.1%, 0.125W, Metal Film/0805; Resistance Panasonic
55W9736
Res, 16K2, 0.1%, 0.125W, Metal Film/0805; Resistance Panasonic 55W9736
RES, 16K2, 0.1%, 0.125W, METAL FILM/0805; Resistance:16.2kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 16K2, 0.1%, 0.125W, METAL FILM/0805; Resistance:16.2kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site
Thin Film Resistor,chip,0805,1/8W, 0.1% Rohs Compliant Panasonic - 57AK0560 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor,chip,0805,1/8W, 0.1% Rohs Compliant Panasonic
57AK0560
Thin Film Resistor,chip,0805,1/8W, 0.1% Rohs Compliant Panasonic 57AK0560
THIN FILM RESISTOR,CHIP,0805,1 /8W, 0.1% ROHS COMPLIANT: YES

THIN FILM RESISTOR,CHIP,0805,1/8W, 0.1% ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 590-ERA-6AEB1622V 55W9736 57AK0560
Product Name RES SMD 16.2K OHM 0.1% 1/8W 0805 Res, 16K2, 0.1%, 0.125W, Metal Film/0805; Resistance Panasonic Thin Film Resistor,chip,0805,1/8W, 0.1% Rohs Compliant Panasonic
Configuration Single Resistor Single Resistor Single Resistor
Technology / Construction Thin Film (Chip); Thin Film MetalFilm Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); SURFACE MOUNT 0805; 0805 [2012 Metric] 0805
Resistance Range 16200 ohms 16200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 1-1614892-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details