The Res, Metal Film (Thin Film), 1K5, 0.1%, 0.125W, 0805 is a high-reliability chip resistor designed for precision applications. It features a resistance value of 1.5 kΩ with a tolerance of ±0.1%, ensuring accurate performance in various electronic circuits. The power rating is 0.125W, suitable for applications requiring low power consumption. This resistor is constructed with a metal film technology, which provides low current noise and excellent linearity. It operates effectively within a temperature range of -55°C to +155°C and is compliant with AEC-Q200 standards, making it suitable for automotive applications. The product is also RoHS compliant, indicating it meets environmental regulations. The 0805 package size allows for easy integration into compact circuit designs.
RES, METAL FILM (THIN FILM), 1K5, 0.1%, 0.125W, 0805; Resistance:1.5kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes
RES, METAL FILM (THIN FILM), 1K5, 0.1%, 0.125W, 0805, REEL; Resistance:1.5kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 08N2150 | 01X1359 |
| Product Name | Res, Metal Film (Thin Film), 1K5, 0.1%, 0.125W, 0805; Resistance Panasonic | Res, Metal Film (Thin Film), 1K5, 0.1%, 0.125W, 0805, Reel; Resistance Panasonic |
| Configuration | Single Resistor | Single Resistor |
| Technology / Construction | MetalFilm; Thin Film (Chip) | MetalFilm; Thin Film (Chip) |
| Mounting / Packaging | 0805; 0805 [2012 Metric] | 0805; 0805 [2012 Metric] |
| Resistance Range | 1500 ohms | 1500 ohms |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |