Panasonic SMD 150 Ohm 8W 100V Resistor ERA-6AEB151V

Description
150 Ohm 0.1% 1/8W 100V SMD Thin Film Resistor 0805 Product overview: ERA-6AEB151V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150 Ohm, 8W, 100V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150 Ohm, 8W, 100V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6AEB151V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
150 Ohm 0.1% 1/8W 100V SMD Thin Film Resistor 0805 Product overview: ERA-6AEB151V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150 Ohm, 8W, 100V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150 Ohm, 8W, 100V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6AEB151V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 150 Ohm 8W 100V Resistor - 52-ERA-6AEB151V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 150 Ohm 8W 100V Resistor
52-ERA-6AEB151V
SMD 150 Ohm 8W 100V Resistor 52-ERA-6AEB151V
150 Ohm 0.1% 1/8W 100V SMD Thin Film Resistor 0805 Product overview: ERA-6AEB151V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150 Ohm, 8W, 100V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150 Ohm, 8W, 100V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6AEB151V can be used for catalog matching and distributor lookup.

150 Ohm 0.1% 1/8W 100V SMD Thin Film Resistor 0805 Product overview: ERA-6AEB151V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150 Ohm, 8W, 100V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150 Ohm, 8W, 100V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6AEB151V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 150R, 0.1%, 0.125W, 0805; Resistance Panasonic - 08N2149 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 150R, 0.1%, 0.125W, 0805; Resistance Panasonic
08N2149
Res, Metal Film (Thin Film), 150R, 0.1%, 0.125W, 0805; Resistance Panasonic 08N2149
RES, METAL FILM (THIN FILM), 150R, 0.1%, 0.125W, 0805; Resistance:150ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 150R, 0.1%, 0.125W, 0805; Resistance:150ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site Datasheet
RES SMD 150 OHM 0.1% 1/8W 0805 - 590-ERA-6AEB151V - Utmel Electronic Limited
Hong Kong, China
RES SMD 150 OHM 0.1% 1/8W 0805
590-ERA-6AEB151V
RES SMD 150 OHM 0.1% 1/8W 0805 590-ERA-6AEB151V
RES SMD 150 OHM 0.1% 1/8W 0805

RES SMD 150 OHM 0.1% 1/8W 0805

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 52-ERA-6AEB151V 08N2149 590-ERA-6AEB151V
Product Name SMD 150 Ohm 8W 100V Resistor Res, Metal Film (Thin Film), 150R, 0.1%, 0.125W, 0805; Resistance Panasonic RES SMD 150 OHM 0.1% 1/8W 0805
Technology / Construction THIN FILM MetalFilm; Thin Film (Chip) Thin Film (Chip); Thin Film
Resistance Range 150 ohms 150 ohms 150 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Operating DC Voltage 100 volts 100 volts 100 volts
Operating AC Voltage 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1-1614888-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5900 ohms
View Details
2 suppliers
Through Hole Resistors - 1580304 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole; To-220
Standards and Certifications RoHS
View Details