Panasonic Res, 14K, 0.1%, 0.125W, Metal Film, 0805; Resistance Panasonic ERA-6AEB1402V

Description
RES, 14K, 0.1%, 0.125W, METAL FILM, 0805; Resistance:14kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 14K, 0.1%, 0.125W, METAL FILM, 0805; Resistance:14kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 14K, 0.1%, 0.125W, Metal Film, 0805; Resistance Panasonic - 55W9724 - Newark, An Avnet Company
Chicago, IL, United States
Res, 14K, 0.1%, 0.125W, Metal Film, 0805; Resistance Panasonic
55W9724
Res, 14K, 0.1%, 0.125W, Metal Film, 0805; Resistance Panasonic 55W9724
RES, 14K, 0.1%, 0.125W, METAL FILM, 0805; Resistance:14kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 14K, 0.1%, 0.125W, METAL FILM, 0805; Resistance:14kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Thin Film Resistor,chip,0805,1/8W, 0.1% Rohs Compliant Panasonic - 57AK0543 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor,chip,0805,1/8W, 0.1% Rohs Compliant Panasonic
57AK0543
Thin Film Resistor,chip,0805,1/8W, 0.1% Rohs Compliant Panasonic 57AK0543
THIN FILM RESISTOR,CHIP,0805,1 /8W, 0.1% ROHS COMPLIANT: YES

THIN FILM RESISTOR,CHIP,0805,1/8W, 0.1% ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 55W9724 57AK0543
Product Name Res, 14K, 0.1%, 0.125W, Metal Film, 0805; Resistance Panasonic Thin Film Resistor,chip,0805,1/8W, 0.1% Rohs Compliant Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction MetalFilm Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric] 0805
Resistance Range 14000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details