Panasonic Resistors - Chip Resistor - Surface Mount ERA-6AEB1371V

Description
RES SMD 1.37K OHM 0.1% 1/8W 0805
Datasheet
Description
RES SMD 1.37K OHM 0.1% 1/8W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERA-6AEB1371V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERA-6AEB1371V
Resistors - Chip Resistor - Surface Mount ERA-6AEB1371V
RES SMD 1.37K OHM 0.1% 1/8W 0805

RES SMD 1.37K OHM 0.1% 1/8W 0805

Supplier's Site
Thin Film Resistor,chip,0805,1/8W, 0.1% Rohs Compliant Panasonic - 57AK0538 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor,chip,0805,1/8W, 0.1% Rohs Compliant Panasonic
57AK0538
Thin Film Resistor,chip,0805,1/8W, 0.1% Rohs Compliant Panasonic 57AK0538
THIN FILM RESISTOR,CHIP,0805,1 /8W, 0.1% ROHS COMPLIANT: YES

THIN FILM RESISTOR,CHIP,0805,1/8W, 0.1% ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 1K37, 0.1%, 0.125W, Metal Film/0805; Resistance Panasonic - 55W9721 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K37, 0.1%, 0.125W, Metal Film/0805; Resistance Panasonic
55W9721
Res, 1K37, 0.1%, 0.125W, Metal Film/0805; Resistance Panasonic 55W9721
RES, 1K37, 0.1%, 0.125W, METAL FILM/0805; Resistance:1.37kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 1K37, 0.1%, 0.125W, METAL FILM/0805; Resistance:1.37kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number ERA-6AEB1371V 57AK0538 55W9721
Product Name Resistors - Chip Resistor - Surface Mount Thin Film Resistor,chip,0805,1/8W, 0.1% Rohs Compliant Panasonic Res, 1K37, 0.1%, 0.125W, Metal Film/0805; Resistance Panasonic
Technology / Construction Thin Film (Chip) Thin Film (Chip) MetalFilm
Mounting / Packaging 0805; 0805 (2012 Metric) 0805 0805; 0805 [2012 Metric]
Resistance Range 1370 ohms 1370 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R513JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details