Panasonic Thin Film Resistor,chip,0805,1/8W, 0.1% Rohs Compliant Panasonic ERA-6AEB1370V

Description
THIN FILM RESISTOR,CHIP,0805,1 /8W, 0.1% ROHS COMPLIANT: YES
Datasheet
Description
THIN FILM RESISTOR,CHIP,0805,1 /8W, 0.1% ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistor,chip,0805,1/8W, 0.1% Rohs Compliant Panasonic - 57AK0537 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor,chip,0805,1/8W, 0.1% Rohs Compliant Panasonic
57AK0537
Thin Film Resistor,chip,0805,1/8W, 0.1% Rohs Compliant Panasonic 57AK0537
THIN FILM RESISTOR,CHIP,0805,1 /8W, 0.1% ROHS COMPLIANT: YES

THIN FILM RESISTOR,CHIP,0805,1/8W, 0.1% ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 137R, 0.1%, 0.125W, Metal Film/0805; Resistance Panasonic - 74R3850 - Newark, An Avnet Company
Chicago, IL, United States
Res, 137R, 0.1%, 0.125W, Metal Film/0805; Resistance Panasonic
74R3850
Res, 137R, 0.1%, 0.125W, Metal Film/0805; Resistance Panasonic 74R3850
RES, 137R, 0.1%, 0.125W, METAL FILM/0805; Resistance:137ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 137R, 0.1%, 0.125W, METAL FILM/0805; Resistance:137ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 57AK0537 74R3850
Product Name Thin Film Resistor,chip,0805,1/8W, 0.1% Rohs Compliant Panasonic Res, 137R, 0.1%, 0.125W, Metal Film/0805; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thin Film (Chip) MetalFilm
Mounting / Packaging 0805 0805; 0805 [2012 Metric]
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD2154FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details