Panasonic Res, Metal Film (Thin Film), 130Kohm 0.125W, 0.1%, Full Reel; Resistance Panasonic ERA-6AEB134V

Description
RES, METAL FILM (THIN FILM), 130KOHM 0.125W, 0.1%, FULL REEL; Resistance:130kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes
Description
RES, METAL FILM (THIN FILM), 130KOHM 0.125W, 0.1%, FULL REEL; Resistance:130kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 130Kohm 0.125W, 0.1%, Full Reel; Resistance Panasonic - 01X1357 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 130Kohm 0.125W, 0.1%, Full Reel; Resistance Panasonic
01X1357
Res, Metal Film (Thin Film), 130Kohm 0.125W, 0.1%, Full Reel; Resistance Panasonic 01X1357
RES, METAL FILM (THIN FILM), 130KOHM 0.125W, 0.1%, FULL REEL; Resistance:130kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 130KOHM 0.125W, 0.1%, FULL REEL; Resistance:130kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 01X1357
Product Name Res, Metal Film (Thin Film), 130Kohm 0.125W, 0.1%, Full Reel; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 130000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C114J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614886-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 40.2 ohms
View Details
2 suppliers