Panasonic RES SMD 133K OHM 0.1% 1/8W 0805 ERA-6AEB1333V

Description
RES SMD 133K OHM 0.1% 1/8W 0805
Datasheet
Description
RES SMD 133K OHM 0.1% 1/8W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES SMD 133K OHM 0.1% 1/8W 0805 - 590-ERA-6AEB1333V - Utmel Electronic Limited
Hong Kong, China
RES SMD 133K OHM 0.1% 1/8W 0805
590-ERA-6AEB1333V
RES SMD 133K OHM 0.1% 1/8W 0805 590-ERA-6AEB1333V
RES SMD 133K OHM 0.1% 1/8W 0805

RES SMD 133K OHM 0.1% 1/8W 0805

Supplier's Site
Thin Film Resistor,chip,0805,1/8W, 0.1% Rohs Compliant Panasonic - 57AK0536 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor,chip,0805,1/8W, 0.1% Rohs Compliant Panasonic
57AK0536
Thin Film Resistor,chip,0805,1/8W, 0.1% Rohs Compliant Panasonic 57AK0536
THIN FILM RESISTOR,CHIP,0805,1 /8W, 0.1% ROHS COMPLIANT: YES

THIN FILM RESISTOR,CHIP,0805,1/8W, 0.1% ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 133K, 0.1%, 0.125W, Metal Film/0805; Resistance Panasonic - 55W9720 - Newark, An Avnet Company
Chicago, IL, United States
Res, 133K, 0.1%, 0.125W, Metal Film/0805; Resistance Panasonic
55W9720
Res, 133K, 0.1%, 0.125W, Metal Film/0805; Resistance Panasonic 55W9720
RES, 133K, 0.1%, 0.125W, METAL FILM/0805; Resistance:133kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 133K, 0.1%, 0.125W, METAL FILM/0805; Resistance:133kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 590-ERA-6AEB1333V 57AK0536 55W9720
Product Name RES SMD 133K OHM 0.1% 1/8W 0805 Thin Film Resistor,chip,0805,1/8W, 0.1% Rohs Compliant Panasonic Res, 133K, 0.1%, 0.125W, Metal Film/0805; Resistance Panasonic
Configuration Single Resistor Single Resistor Single Resistor
Technology / Construction Thin Film (Chip); Thin Film Thin Film (Chip) MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface Mount 0805 0805; 0805 [2012 Metric]
Resistance Range 133000 ohms 133000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1-1623695-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22 ohms
View Details
2 suppliers
Surface Mount Resistors - 1364750P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 1 ohms
View Details